HP logo

HP Wireless (Link-5) Keyboard

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190528
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Oct 2021
Warranty:
One-year limited warranty.
Long product name HP Wireless (Link-5) Keyboard:

Wireless (Link-5) Keyboard

HP Wireless (Link-5) Keyboard:

Maximize your available workspace and conserve your USB ports with the compact, full-featured HP Wireless (Link-5) Keyboard, designed to complement the 2015 class of HP Business PCs.

Features

- Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar notebook-style layout and function keys into a smaller1 design to give you more room on the desk. The comfortably intuitive, low-profile, quiet keys make data entry easy.
- Feel free to move around the desk or table with a keyboard that works up to 30 ft (10 m) away from your PC through the USB nano-receiver, which uses HP Link-5 technology to pair with and connect to up to five HP Link-5 compatible devices.
- Get the reassurance of a one-year limited warranty.
- Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.

Short summary description HP Wireless (Link-5) Keyboard:

HP Wireless (Link-5) Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, Black

Long summary description HP Wireless (Link-5) Keyboard:

HP Wireless (Link-5) Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.