location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-322
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD90401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:41:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 4.2 kg
Long product name Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy, 5760 x 1440 DPI, LCD 3.7 cm, Wi-Fi, USB, SDXC/SD/SDHC, Black
More>>>
Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Expression Home XP-322 is part of Epson’s smallest ever range of small-in-one home inkjets. This printer, scanner and copier offers cost-effective printing through the use of inks that can be replaced individually. An LCD colour screen makes using the XP-322 clear and easy, while Wi-Fi compatibility and mobile printing allow printing from anywhere1.

Efficient & affordable
Epson’s Claria Home Ink is ideal for affordable and reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. The use of individual ink cartridges mean you only have to replace the colour used, saving you money.

Easy set-up
The automatic Wi-Fi set-up2 makes configuring laptops and computers to print and scan wirelessly extremely easy. You don't need to know your network settings as the XP-322 automatically finds the relevant connection settings in order to configure itself. For added versatility, Wi-Fi Direct® allows easy printing from compatible wireless devices without the need for a network.

Mobile printing
The XP-322 comes with Epson Connect1 which consists of Epson iPrint1– for easy wireless printing from smartphones and tablets; Epson Creative Print1 – print photos directly from Facebook and Epson Email print1 – print from anywhere in the world by emailing photos and documents directly to the printer. AirPrint3 and Google Cloud Print are also supported.

PC-free printing
This all-in-one's 3.7cm colour LCD screen and accompanying memory card slot offers easy-to-use, PC-free photo printing with helpful menu prompts.

Short summary description Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-322, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-322. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Maximum input capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Memory slots
1
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.81 cm (1.5")
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.2 kg
Packaging data
Package width
455 mm
Package depth
365 mm
Package height
192 mm
Package weight
5.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:52
Uk has collected 2 expert reviews for Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalmediaandit.com
Updated:
2018-06-01 11:27:52
lay the blame for my problems on the printer when it could be our wifi or the distance between the printer and router that was causing the problems. We gave the Epson Expression Home XP-322...
60%
Brand Image Product code Product Stock Price from
Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32404 XP-247 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32401 XP-245 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CF30401 XP-442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-425 Epson Expression Home XP-425
(show image)
C11CD89402 XP-425 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE62401 XP-432 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-235 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi Epson Expression Home XP-235 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi
(show image)
C11CE64401 XP-235 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-335 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-335 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE63402 XP-335 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-325 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-325 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90402 XP-325 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91308 XP-412 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91301 XP-415 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)