location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-432
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE62401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946549477
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - 4.2 kg
Long product name Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Micro Piezo, 180 Nozzles Black, 59 Nozzles per Color, Claria Home Ink, 5760 x 1440 DPI, Consumer, Print, Scan, Copy, WiFi, USB, 4.2 kg
More>>>
Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Wi-Fi small-in-one
Save space, money and time with this Epson small-in-one, featuring individual inks, mobile printing and LCD screen with touch panel.

Part of Epson’s small-in-one range, the XP-432 is ideal for those looking for high-quality, cost-effective printing in the home. With individual inks, users will only ever need to replace the colour used, helping to save on costs. It's versatile too, and Epson Connect offers a whole suite of mobile printing options. By simply inserting a memory card, it is even possible to print without a PC.

Efficient & affordable
Utilising Epson’s Claria Home Inks, this small-in-one is ideal for producing crisp, clear text and glossy, lab-quality photos. Individual ink cartridges mean only the colour used needs to be replaced to save on costs.

Mobile printing
Whether using a smartphone or tablet, the iPrint app1 can be downloaded to a range of devices for truly wireless printing and scanning. The possibilities don’t end there, with Epson Email Print1, it is possible to print from anywhere in the world1 by simply emailing documents and photos directly to the printer. For creative-minded people, the Creative Print1 app can access Facebook photos, create custom greeting cards and stationery, and even turn photos into colouring book templates. For added versatility, Wi-Fi Direct allows easy printing from compatible wireless devices without the need for a network connection.

PC-free printing
Simply slot in a memory card and use the 6.8cm colour LCD screen and helpful menu prompts to print your photos without a PC.

Space saving
Stylish and compact - the XP-432's small and lightweight design means it doesn't take up much valuable desk space.

Short summary description Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-432, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-432. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
9 ipm
Print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
10, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Memory slots
1
Card reader integrated
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 02:59:04
Uk has collected 2 expert reviews for Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-25 02:59:04
On the front there's a decently sized colour screen on which you can preview the images from an inserted SD card - you ca n print them off, or scan new images directly onto the card, too. I love the fact that the installer configures your computer to use...
Bottom line Epson's XP-432 is small and smart, but there are better MFPs at this price...
60%
topnewreview.com
Updated:
2018-04-28 16:24:13
From a distance, the XP-432 looks much like any other inkjet printer/scanner/copier. Then you realise you're not seeing it from a distance – it's just very small. That makes it an attractive option for a crowded desk. As with Epson's other budget printers...
80%
Brand Image Product code Product Stock Price from
Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32404 XP-247 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32401 XP-245 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90401 XP-322 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91308 XP-412 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)