location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC91301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:47
The date of the most recent change of this product data-sheet in Icecat.
Data sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Remote Print, Epson iPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 4.3 kg
Long product name Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, Print, Scan, Copy, A4, manual duplex, 5760 x 1440 DPI, CIS scanner,
More>>>
Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expression Home XP-415
Small-in-one with large touch panel, user-friendly Wi-Fi for multiple users, Epson Connect and Wi-Fi Direct™.

Expression Home XP-415
The Expression Home XP-415 is part of the Small-in-One range - Epson’s smallest-ever range of all-in-one home inkjets. This printer, scanner and copier offers cost-effective printing for home users looking for Wi-Fi connectivity and mobile printing. Additional benefits include Wi-Fi Direct, for easy printing without a wireless network, a 6.4cm LCD screen plus easy touch-panel operation.

The Expression Home XP-415 comes with Epson Connect1, offering both flexibility and freedom. It allows you to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs using the iPrint app. You can also print from anywhere in the world by emailing documents and photos directly to the printer. The Scan-to-Cloud function enables you to customise print jobs, storing scanned documents directly in Cloud services.

The XP-415 printer is also compatible with Google Cloud Print and includes support for Apple AirPrint.

The automatic Wi-Fi set-up2 makes configuring computers to print and scan wirelessly extremely easy. The XP-415 automatically finds the relevant connection settings in order to configure itself. For added versatility, Wi-Fi Direct allows easy printing from wireless devices without the need for a network.

The XP-415's 6.4cm LCD screen, touch-panel operation, and accompanying memory card slot offers easy-to-use PC-free printing for greater flexibility.

Epson’s Claria Home Ink is ideal for affordable reliable printing: producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.

Key Features
- Small-in-One: Save space, save money, save time
- Wi-Fi Direct™: Wireless printing without a network
- PC-free printing: 6.4cm colour LCD screen
- Epson Connect: Mobile printing over Wi-Fi and email
- Claria Home Ink: Crisp, clear text and glossy photos

Short summary description Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-415, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-415. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
9x13, 10x15"
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
13 W
Power consumption (sleep)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.3 kg
Brand Image Product code Product Stock Price from
Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32404 XP-247 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32401 XP-245 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90401 XP-322 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91308 XP-412 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)