location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC91308
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi
  • - 4.3 kg
Warranty: 12 months Carry in
Long product name Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Home XP-412, Print, Scan, Copy, 5760 x 1440 dpi, USB, WiFi
More>>>
Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Expression Home XP-412 comes with Epson Connect1, offering both flexibility and freedom. It allows you to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs using the iPrint app. You can also print from anywhere in the world by emailing documents and photos directly to the printer. The Scan-to-Cloud function enables you to customise print jobs, storing scanned documents directly in Cloud services.

The XP-412 printer is also compatible with Google Cloud Print and includes support for Apple AirPrint.

The automatic Wi-Fi set-up2 makes configuring computers to print and scan wirelessly extremely easy. The XP-412 automatically finds the relevant connection settings in order to configure itself. For added versatility, Wi-Fi Direct allows easy printing from wireless devices without the need for a network.

The XP-412's 6.4cm LCD screen, touch-panel operation, and accompanying memory card slot offers easy-to-use PC-free printing for greater flexibility.

Epson’s Claria Home Ink is ideal for affordable reliable printing: producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.

- Small-in-One: Save space, save money, save time
- Wi-Fi Direct™: Wireless printing without a network
- PC-free printing: 6.4cm colour LCD screen
- Epson Connect: Mobile printing over Wi-Fi and email
- Claria Home Ink: Crisp, clear text and glossy photos

Short summary description Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-412, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-412. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
8.7 ipm
Print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
10, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Sound pressure level (printing)
39 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
13 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.3 kg
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:08
Uk has collected 6 expert reviews for Epson Expression Home XP-412 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 09:31:08
The Epson Expression Home XP-412 is the black version of the Expression Home XP-415, which we reviewed here .
Good WiFi Direct, Fast firstpageout times, Card reader...
Bad Slow printing (long documents take a long time), Cost per page, No duplex, No touchscreen, Photo print quality behind the competition, Loads through the back...
Bottom line The Epson Expression Home XP-412 offers neither the features nor the photo print quality one excepts at this price. We prefer the Canon Pixma MG5550, which is a more versatile printer...
60%
expertreviews.co.uk
Updated:
2015-01-10 09:31:08
The Epson Expression Home XP-412 is a budget MFP, but it's equipped with an up-to-date user interface including a 6.4in colour screen, memory card reader and touch buttons that make it easy to use for direct printing and, in common with most of Epson's cu...
Bottom line This budget MFP is a little expensive to run, but its massive range of features and good scan and print quality make it a worthwhile buy...
80%
trustedreviews.com
Updated:
2015-01-10 09:31:08
What is the Epson Home XP-412? There's been a recent move among printer makers to reduce the size of their all-in-ones and make them more discreet on the desk. Epson, with its Expression Home range now refers to these as Small-in-One printers, and the XP-...
Good Front panel memory card slot, Individual inks, Printing via email...
Bad No duplex print, No front panel USB, High colour print cost...
80%
macworld.co.uk
Updated:
2015-01-10 09:31:08
Inkjet technology has improved a lot in the last couple of years, and we’ve seen a number of high-end inkjet printers recently that provide speed and quality that rival laser printers for small business users. However, inkjet printers are still the bes...
Good affordable inkjet printer, supports wifi and AirPrint, good text and graphics output...
Bad slow, no two-sided printing...
80%
Brand Image Product code Product Stock Price from
Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-247 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32404 XP-247 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi Epson Expression Home XP-245 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi
(show image)
C11CF32401 XP-245 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-442 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CF30401 XP-442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-425 Epson Expression Home XP-425
(show image)
C11CD89402 XP-425 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-432 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE62401 XP-432 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-235 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi Epson Expression Home XP-235 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi
(show image)
C11CE64401 XP-235 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-335 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-335 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CE63402 XP-335 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-322 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90401 XP-322 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-325 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-325 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CD90402 XP-325 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson Expression Home XP-415 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CC91301 XP-415 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)