location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo A600 Blue 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12979
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapoo A600 Blue 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle 6 W Blue
  • - 150 - 20000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in Lithium-Ion (Li-Ion) 10 h
Long product name Rapoo A600 Blue 6 W :
The long product name of Rapoo A600 Blue 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x3 W, Bluetooth, NFC, AUX-in, 150 Hz - 20 KHz, Li-Ion, 10h
More>>>
Short summary description Rapoo A600 Blue 6 W:
This short summary of the Rapoo A600 Blue 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo A600, 6 W, 150 - 20000 Hz, Wired & Wireless, 10 m, Blue, Rectangle

Long summary description Rapoo A600 Blue 6 W:
This is an auto-generated long summary of Rapoo A600 Blue 6 W based on the first three specs of the first five spec groups.

Rapoo A600. RMS rated power: 6 W, Frequency range: 150 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product colour: Blue, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:43
Uk has collected 17 expert reviews for Rapoo A600 Blue 6 W and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
androidguys.com
Updated:
2014-12-13 06:53:48
Rapoo, maker of countless computer, mobile, and smart home accessories, is attempting to leave its mark on the Bluetooth speaker market. Rapoo already offers a variety of Bluetooth speakers from small to large, but one of their latest models, the A600, fa...
Bottom line After using the A600 for a few weeks, I'm genuinely impressed. It looks fantastic, sounds fantastic, and just works (minus the buggy companion app). It holds its own at parties and normal social gatherings, although I wouldn't expect it to break any windo...
0%
the-gadgeteer.com
Updated:
2015-01-05 01:06:56
I'm always on the lookout for a great portable speaker to extend music from my mobile device or laptop. There are tons of options out there, but many of them look cheap and don't sound so great. My post today will cover the Rapoo A600, a portable Bluetoot...
Good Awesome sound, Excellent build quality, Stylish, Compact...
Bad Pricey (depending on retailer)...
0%
macnn.com
Updated:
2015-06-06 06:11:20
For the most part, we enjoyed our experience with the smaller Rapoo A300 that we reviewed previously, so we were interested in what would be different about the next model up in the line. The Rapoo A600 is about the mass of a good-sized potato, or of two...
Good Stylish look, Independent volume control, Compact size...
Bad Mic on the unit not very good for taking calls through speaker, Branded apps don't work and are not maintained, Not as compact as the lowerpriced A300 with mostly the same performance...
60%
Brand Image Product code Product Stock Price from
Rapoo

Rapoo A800 Yellow 10 W
(show image)
13207 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Black 10 W
(show image)
12069 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A3160 Black 2.5 W
(show image)
12640 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Green 6 W
(show image)
12575 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Yellow 6 W
(show image)
12573 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 White 6 W
(show image)
12576 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Blue 6 W
(show image)
12574 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Black 6 W
(show image)
12572 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A600 Bluetooth Portable NFC Speaker, 6W, Yellow
(show image)
12982 A600 Bluetooth Portable NFC Speaker, 6W, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A300 Yellow 3 W
(show image)
12962 A300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)