location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo A300 Yellow 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12962 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapoo A300 Yellow 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cube 3 W Yellow
  • - 150 - 20000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in Lithium-Ion (Li-Ion) 12 h
Long product name Rapoo A300 Yellow 3 W :
The long product name of Rapoo A300 Yellow 3 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 W, Bluetooth, NFC, AUX-in, 150 Hz - 20 KHz, Li-Ion, 12h
More>>>
Short summary description Rapoo A300 Yellow 3 W:
This short summary of the Rapoo A300 Yellow 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo A300, 3 W, 150 - 20000 Hz, Wired & Wireless, 10 m, Yellow, Cube

Long summary description Rapoo A300 Yellow 3 W:
This is an auto-generated long summary of Rapoo A300 Yellow 3 W based on the first three specs of the first five spec groups.

Rapoo A300. RMS rated power: 3 W, Frequency range: 150 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product colour: Yellow, Product design: Cube. Recommended usage: Universal, Mobile operating systems supported: Android, iOS. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:44
Uk has collected 14 expert reviews for Rapoo A300 Yellow 3 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
futurefive.co.nz
Updated:
2016-02-21 08:51:56
The Rapoo A300 is billed as compact, powerful, stylish - and for the most part it delivers.It has the option of a direct cable connection using the 3.5mm jack cable supplied with the unit, or via Bluetooth connection which, if desired, can be set up using...
0%
91mobiles.com
Updated:
2015-06-16 03:38:34
“Rapoo's A300 portable speaker sports a robust design and good sound quality”Gone are the days when people had big, bulky pairs of wired speakers connected to their televisions or computers. With the rise of portable devices like laptops, mobiles and tabl...
Good Good looks, Solid build quality, NFC pairing, Good battery...
Bad A tad expensive, Connects to two devices at the same time, but they interfere with each other during the playback...
70%
techwalls.com
Updated:
2016-12-31 02:45:00
I've just reviewed the Rapoo A500 wireless speaker and was quite impressed with its premium build and features. Today, we are going to take a look at the smaller and cheaper version, the Rapoo A300.The Rapoo A300 has a shape of a cube and again I am so im...
Good Impressive design and build quality, Low price, Acceptable sound...
Bad Sound can be better, The Rapoo A300 is available on some retailers for just over $30. This is a very nice little speaker that can upgrade the sound of your smartphone and laptop, it is not mind-blowing but it won't hurt your wallet also...
Bottom line The Rapoo A300 is available on some retailers for just over $30. This is a very nice little speaker that can upgrade the sound of your smartphone and laptop, it is not mind-blowing but it won't hurt your wallet also...
0%
techaeris.com
Updated:
2017-10-08 02:36:44
Personal Bluetooth speakers are all over the place these days, and there are a huge variety of speakers with a huge variety of styles and performance. The fact that you can probably find cheap personal Bluetooth speakers in impulse-buy territory at some g...
0%
Brand Image Product code Product Stock Price from
Rapoo

Rapoo A3160 Mono portable speaker Silver 2.5 W
(show image)
12641 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Yellow 10 W
(show image)
13207 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Black 10 W
(show image)
12069 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A3160 Black 2.5 W
(show image)
12640 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Green 6 W
(show image)
12575 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Yellow 6 W
(show image)
12573 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 White 6 W
(show image)
12576 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Blue 6 W
(show image)
12574 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Black 6 W
(show image)
12572 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A600 Bluetooth Portable NFC Speaker, 6W, Yellow
(show image)
12982 A600 Bluetooth Portable NFC Speaker, 6W, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)