location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo A500 Green 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12575 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840096100815 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapoo A500 Green 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle 6 W Green
  • - 150 - 20000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in Lithium-Ion (Li-Ion) 10 h
Long product name Rapoo A500 Green 6 W :
The long product name of Rapoo A500 Green 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x3 W, Bluetooth, NFC, AUX-in, 150 Hz - 20 KHz, Li-Ion, 10h
More>>>
Short summary description Rapoo A500 Green 6 W:
This short summary of the Rapoo A500 Green 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo A500, 6 W, 150 - 20000 Hz, Wired & Wireless, 10 m, Green, Rectangle

Long summary description Rapoo A500 Green 6 W:
This is an auto-generated long summary of Rapoo A500 Green 6 W based on the first three specs of the first five spec groups.

Rapoo A500. RMS rated power: 6 W, Frequency range: 150 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product colour: Green, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:44
Uk has collected 15 expert reviews for Rapoo A500 Green 6 W and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
hungrygeeks.ph
Updated:
2016-12-29 03:16:21
When it comes to choosing Bluetooth speakers, we can't help but be flustered by the number of choices that appear before us. Thankfully, we have review sites that can help us in our decision. Sites such as Team Tech Squad! Anyhow, we came across a Bluetoo...
Good Sylish design, Package comes with a carry bag and cords, Functional NFC...
Bad No playback via USB...
Bottom line With such a long performance review, there's a huge possibility that you went TL:DR on that one. Anyhow, here's the gist: the Rapoo A500 is a good and decent Bluetooth NFC speaker, just not very special. Even after having more than a normal human being's...
0%
gamingshogun.com
Updated:
2016-02-24 08:42:52
Music is a very important part of my life. For me to really be happy and productive at work, I have to have some music playing in my office. This means that bluetooth speakers are a must for me. This week, Rapoo sent me not one but two bluetooth speakers...
60%
techwalls.com
Updated:
2016-12-31 02:45:02
Looking for an affordable portable speaker for less than $100 is always a difficult task. There are a lot of them and we at TechWalls have reviewed some well-known products but just a few of them can meet our expectation.We've just got a chance to test tw...
Good Good design and build quality, Affordable...
Bad Mediocre sound quality, The Rapoo A500 speaker is available for around $50. It absolutely sounds better than the built-in speaker on laptops and smartphones, but it is still not something enjoyable...
Bottom line The Rapoo A500 speaker is available for around $50. It absolutely sounds better than the built-in speaker on laptops and smartphones, but it is still not something enjoyable...
0%
techaeris.com
Updated:
2017-10-08 02:36:44
Personal Bluetooth speakers are all over the place these days, and there are a huge variety of speakers with a huge variety of styles and performance. The fact that you can probably find cheap personal Bluetooth speakers in impulse-buy territory at some g...
0%
Brand Image Product code Product Stock Price from
Rapoo

Rapoo A3160 Mono portable speaker Silver 2.5 W
(show image)
12641 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Yellow 10 W
(show image)
13207 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Black 10 W
(show image)
12069 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A3160 Black 2.5 W
(show image)
12640 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Yellow 6 W
(show image)
12573 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 White 6 W
(show image)
12576 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Blue 6 W
(show image)
12574 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Black 6 W
(show image)
12572 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A600 Bluetooth Portable NFC Speaker, 6W, Yellow
(show image)
12982 A600 Bluetooth Portable NFC Speaker, 6W, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A300 Yellow 3 W
(show image)
12962 A300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)