Rapoo logo

Rapoo A500 Black 6 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28162
Info modified on:
21 Oct 2022, 10:32:10
Long product name Rapoo A500 Black 6 W:

2x3 W, Bluetooth, NFC, AUX-in, 150 Hz - 20 KHz, Li-Ion, 10h

Short summary description Rapoo A500 Black 6 W:

Rapoo A500, 6 W, 150 - 20000 Hz, Wired & Wireless, 10 m, Black, Rectangle

Long summary description Rapoo A500 Black 6 W:

Rapoo A500. RMS rated power: 6 W, Frequency range: 150 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product colour: Black, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, iOS. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.