location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB3580G/12 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB3580G/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB3580G/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581710699
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:52:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTB3580G/12 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master Audio
  • - 3D Full HD
  • - Bluetooth Near Field Communication (NFC)
More>>>
Short summary description Philips HTB3580G/12 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB3580G/12 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB3580G/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MKV, MP4, MPEG, MPG, 5.1 channels, 1000 W

Long summary description Philips HTB3580G/12 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB3580G/12 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB3580G/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MKV, MP4, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master Audio. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speakers RMS power: 166 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 3 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVI, DIVX, MKV, MP4, MPEG, MPG
Full HD
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master Audio
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, MKA, MP3, WMA
Audio Return Channel (ARC)
Yes
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 280 x 58 mm
Front speaker dimensions (WxDxH)
100 x 101 x 1143 mm
Center speaker dimensions (WxDxH)
314 x 83 x 110 mm
Subwoofer dimensions (W x D x H)
228 x 310 x 293 mm
Packaging data
Package width
372 mm
Package depth
484 mm
Package height
950 mm
Packaging content
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Built-in HDD
No
Image formats supported
GIF, JPG, PNG
CD-RW playback
Yes
Quantity
1
Package weight
26.3 kg
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Power
160 W
Digital Living Network Alliance (DLNA) certified
Yes