location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU20KXFMRT4U power supply transformer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU20KXFMRT4U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20KXFMRT4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332176608 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:34:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite SU20KXFMRT4U power supply transformer :
The long product name of Tripp Lite SU20KXFMRT4U power supply transformer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Step-down Isolation Transformer, 208 - 240V In, 120/240V Out
More>>>
Tripp Lite SU20KXFMRT4U power supply transformer:
The official description of Tripp Lite SU20KXFMRT4U power supply transformer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in 4 post racks with included brackets. Supports upright tower installation with 2-9USTAND.

Short summary description Tripp Lite SU20KXFMRT4U power supply transformer:
This short summary of the Tripp Lite SU20KXFMRT4U power supply transformer data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU20KXFMRT4U, PS transformer, China, 1 pc(s), 145.2 kg, 876.3 mm, 584.2 mm

Long summary description Tripp Lite SU20KXFMRT4U power supply transformer:
This is an auto-generated long summary of Tripp Lite SU20KXFMRT4U power supply transformer based on the first three specs of the first five spec groups.

Tripp Lite SU20KXFMRT4U. Type: PS transformer. Country of origin: China, Products per master (outer) case: 1 pc(s), Master (outer) case gross weight: 145.2 kg. Width: 444.5 mm, Depth: 744.7 mm, Height: 177.8 mm. Package width: 584.2 mm, Package depth: 876.3 mm, Package height: 317.5 mm

Features
Type *
PS transformer
Logistics data
Country of origin
China
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
145.2 kg
Master (outer) case length
876.3 mm
Master (outer) case width
584.2 mm
Master (outer) case height
317.5 mm
Weight & dimensions
Width
444.5 mm
Depth
744.7 mm
Height
177.8 mm
Weight
127.5 kg
Packaging data
Package width
584.2 mm
Package depth
876.3 mm
Package height
317.5 mm
Package weight
145.2 kg
Country Distributor
United States 1 distributor(s)