location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDMB568HW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332144072 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts compatible SmartOnline Hot-Swappable Modular UPS systems to hardwire input and output
  • - For use with input voltages of 120/208 or 120/240 VAC split-phase power
  • - Convenient quick-disconnect terminal block allows installation in minutes
  • - Manual bypass switch eliminates equipment downtime
Warranty: 2-year limited
Long product name Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module :
The long product name of Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SUPDMB568HW - UPS Accessory - Hardwire PDU Module
More>>>
Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module:
The official description of Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SUPDMB568HW hardwire input/output PDU module converts compatible SmartOnline Hot-Swappable Modular UPS Systems (models SU5000RT4U, SU6000RT4U, and SU8000RT4U) to a totally hardwired solution. Easy quick-connect terminal block allows installation of hardwire distribution module in minutes. Can accept input voltages of 120/208 or 120/240 VAC split-phase power. Detachable hardwire module with manual bypass switch allows for effortless UPS maintenance without the need to power down connected loads and re-wire input/output connections.

Short summary description Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module:
This short summary of the Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module, Modular, Steel, Black, 1 AC outlet(s), Terminal, 100-140 V

Long summary description Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module:
This is an auto-generated long summary of Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module based on the first three specs of the first five spec groups.

Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module. PDU types: Modular, Housing material: Steel, Product colour: Black. AC outlets quantity: 1 AC outlet(s), AC outlet types: Terminal. Nominal input voltage: 100-140 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 120 - 240 V. Width: 444.5 mm, Depth: 171.4 mm, Dimensions (WxDxH): 444.5 x 171 x 152.4 mm. Package dimensions (WxDxH): 521 x 248 x 241 mm, Package weight: 3.99 kg, Package width: 238.8 mm

Design
PDU types *
Modular
Housing material
Steel
Product colour
Black
Ports & interfaces
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
Terminal
Power
Nominal input voltage *
100-140 V
AC input frequency
50 - 60 Hz
Nominal output voltage
120 - 240 V
Weight & dimensions
Width
444.5 mm
Depth
171.4 mm
Dimensions (WxDxH)
444.5 x 171 x 152.4 mm
Height
152.4 mm
Weight
3.99 kg
Packaging data
Package dimensions (WxDxH)
521 x 248 x 241 mm
Package weight
3.99 kg
Package width
238.8 mm
Package depth
495.3 mm
Package height
226.1 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
238.8 mm
Master (outer) case length
495.3 mm
Master (outer) case height
226.1 mm
Master (outer) case gross weight
3.99 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output
(show image)
SUPDMB20KIEC SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output
(show image)
SUPDMB20KHW Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output
(show image)
SUPDMB20K SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets
(show image)
SUPDMB6KIEC SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output
(show image)
SUPDMB6KHW SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R
(show image)
SUPDMB6K Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R
(show image)
SUPDMB710 Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDM710HW SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
(show image)
SUPDMB710IEC SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710HW SUPDMB710HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDMB710HW SUPDMB710HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDMB710HW SUPDMB710HW SUPDMB710HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)