location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite plus monitor arm - rail 512

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite plus monitor arm - rail 512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.512 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410585129 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewlite plus monitor arm - rail 512
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dynamic height adjustment range of 240 mm (9,4")
  • - Dependent depth adjustment
  • - Integrated cable management
  • - Main components made of aluminium
  • - 40% of aluminium content is already recycled
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-55°, swivel +90°/-90°, rotate 360°
  • - Arm: swivel +90°/-90°
  • - Weight capacity min. 0 kg - max. 7 kg (0 - 15,4 lb) per monitor
  • - Comes with a rail mount
  • - Fitted with a practical quick-release VESA system
  • - Monitor rotation lock can be enabled
  • - Swivel limiter pre-set to +90°/-90° or can be disabled
Warranty: 15 years
Long product name Dataflex Viewlite plus monitor arm - rail 512 :
The long product name of Dataflex Viewlite plus monitor arm - rail 512. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite plus monitor arm - rail 512
More>>>
Dataflex Viewlite plus monitor arm - rail 512:
The official description of Dataflex Viewlite plus monitor arm - rail 512 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free up desk space with this monitor arm that mounts onto a slat rail/wall or toolbar. It's easy to use and with the swivel limiter, which reduces the chance of bumping into walls or desks, you can locate it pretty well anywhere. Cables are easily hidden in the arm's aluminium extension to create a tidy, professional impression.

Short summary description Dataflex Viewlite plus monitor arm - rail 512:
This short summary of the Dataflex Viewlite plus monitor arm - rail 512 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite plus monitor arm - rail 512, 7 kg, 61 cm (24"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Silver, White

Long summary description Dataflex Viewlite plus monitor arm - rail 512:
This is an auto-generated long summary of Dataflex Viewlite plus monitor arm - rail 512 based on the first three specs of the first five spec groups.

Dataflex Viewlite plus monitor arm - rail 512. Maximum weight capacity: 7 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°, Tilt angle range: -55 - 90°. Product colour: Silver, White

Mounting
Maximum weight capacity *
7 kg
Maximum screen size *
61 cm (24")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 240 mm
Tilt angle range
-55 - 90°
Swivel angle range
-90 - 90°
Angle of rotation
360°
Number of pivot points
2
Cable management
Yes
Design
Housing material
Aluminium
Product colour *
Silver, White
Weight & dimensions
Width
112 mm
Depth
375 mm
Packaging data
Package width
477 mm
Package depth
153 mm
Package height
145 mm
Package weight
2.15 kg
Packaging content
Mounting kit
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewlite toolbar - desk 702 Dataflex Viewlite toolbar - desk 702
(show image)
58.702 Viewlite toolbar - desk 702 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - wall 042 Dataflex Viewmate monitor arm - wall 042
(show image)
52.042 Viewmate monitor arm - wall 042 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - wall 032 Dataflex Viewmate monitor arm - wall 032
(show image)
52.032 Viewmate monitor arm - wall 032 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate monitor arm - toolbar 142 Dataflex Viewmate monitor arm - toolbar 142
(show image)
52.142 Viewmate monitor arm - toolbar 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite plus monitor arm - wall 312 Dataflex Viewlite plus monitor arm - wall 312
(show image)
58.312 Viewlite plus monitor arm - wall 312 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)