Dataflex logo

Dataflex Viewlite toolbar - desk 702

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157726
Info modified on:
19 Apr 2023, 15:18:04
Warranty:
5 Years
Long product name Dataflex Viewlite toolbar - desk 702:

Viewlite toolbar - desk 702, silver-white

Dataflex Viewlite toolbar - desk 702:

Because the toolbar is front-mounted, you can adjust the distance between its poles. This lets you install it anywhere on a desk, using either a desk clamp mount or bolt-through desk mount. Cables are easily hidden in the toolbar's cable duct to create a tidy, professional impression.

- Toolbar assembly with a rail length of 1200 mm
- Comes with a desk clamp mount and bolt-through desk mount
- Cables run neatly inside the toolbar’s cable duct
- Suitable for a desktop thickness of 5 up to 40 (clamp) or 50 mm (bolt through)
- Pole height 450 mm
- Pole diameter 40 mm

Short summary description Dataflex Viewlite toolbar - desk 702:

Dataflex Viewlite toolbar - desk 702, Silver, White

Long summary description Dataflex Viewlite toolbar - desk 702:

Dataflex Viewlite toolbar - desk 702. Product colour: Silver, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.