location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP82F show
Show alternative article codes used in the online market place
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:57:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2280 J 8 AC outlet(s) Type E 230 V
  • - Cable length: 2 m
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules :
The long product name of Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules
More>>>
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules:
The official description of Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Protect It!™ TLP82F offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP825F offers 8 "French" Type E outlets and a 2 meter AC line cord. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP82F offers economical AC surge suppression
- 2280 joules AC surge suppression shields equipment from surges and line noise
- 8 "French" Type E outlets protect computers and peripherals
- 2 m Cord with French plug
- Protected/Grounded LED's
- Internal safety covers protect against accidental contact with unused outlets

Short summary description Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules:
This short summary of the Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules, 2280 J, 8 AC outlet(s), Type E, 230 V, 50 - 60 Hz, 10 A

Long summary description Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules:
This is an auto-generated long summary of Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules based on the first three specs of the first five spec groups.

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules. Surge energy rating: 2280 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type E. Product colour: Black. Cable length: 2 m, Weight: 680 g, Width: 117.1 mm. Package width: 165.1 mm, Package depth: 55.1 mm, Package height: 365.7 mm. Depth (imperial): 4.9 cm (1.93"), Height (imperial): 30.7 cm (12.1"), Width (imperial): 11.7 cm (4.61")

Power
Surge energy rating *
2280 J
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
Type E
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Nominal current output
10 A
Features
Product colour *
Black
On/off switch
Yes
Technical details
Cable colour
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
680 g
Weight & dimensions
Cable length *
2 m
Width
117.1 mm
Depth
49 mm
Height
306.6 mm
Indication
LED indicators
Yes
Packaging data
Package width
165.1 mm
Package depth
55.1 mm
Package height
365.7 mm
Package weight
703 g
Other features
Depth (imperial)
4.9 cm (1.93")
Height (imperial)
30.7 cm (12.1")
Width (imperial)
11.7 cm (4.61")
Brand Image Product code Product Stock Price from
Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection
(show image)
TLP31SAT Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection Tripp Lite Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection
(show image)
TLP606RNET Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection Tripp Lite Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection
(show image)
TLP1208SAT Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules, Tel/Coax Protection Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules, Tel/Coax Protection
(show image)
TLP82NSATF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection
(show image)
TLP82MASF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug Tripp Lite Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug
(show image)
TLP61F Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 5 French/Belgian Outlets, 1M Cord, 280 Joules, French plug, Diagnostic LED Tripp Lite Protect It! 230V Surge Protector with 5 French/Belgian Outlets, 1M Cord, 280 Joules, French plug, Diagnostic LED
(show image)
TLP51F Protect It! 230V Surge Protector with 5 French/Belgian Outlets, 1M Cord, 280 Joules, French plug, Diagnostic LED 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug
(show image)
TLP2USBD Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug
(show image)
TLP2USBF Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules Tripp Lite Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules
(show image)
TLP82D Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)