Tripp Lite logo

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection

Data-sheet quality:
created/standardized by Icecat
Product views:
69692
Info modified on:
10 Aug 2024, 09:56:02
Warranty:
Lifetime limited warranty
Long product name Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection:

Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection:

Tripp Lite's Protect It!™ TLP82MASF offers economical AC surge suppression for full protection of 220-250V home computers, pritners, scaners, and desk lamps. The TLP82MASF offers 8 French type E outlets and a 2 meter AC line cord. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP82MASF offers economical AC surge suppression
- 1140 joules AC surge suppression shields equipment from surges and line noise
- 8 French outlets protects computers and peripherals
- 2 m cord with French plug
- Lighted ON/OFF switch with circuit breaker
- Network Protection
- Coax Protection
- Aerial Adapters
- Energy saving master/subordinate outlet array

Short summary description Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection:

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection, 1140 J, 8 AC outlet(s), Type E, 230 V, 10 A, Black

Long summary description Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection:

Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection. Surge energy rating: 1140 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type E. Product colour: Black, Surge protection features: Coax, Network, Telephone, Power plug type: Type E. Cable length: 2 m, Weight: 950 g, Width: 117.1 mm. Package dimensions (WxDxH): 190 x 55.1 x 375.9 mm. Cables included: Coaxial, LAN (RJ-45)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.