location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP31SAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180711 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 3 AC outlet(s) NEMA 5–15R 120 V
  • - 1875 W
  • - EMI/RFI noise filtering 20 dB
  • - Black
  • - Coax, Network
Warranty: Lifetime limited warranty
Long product name Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection :
The long product name of Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection
More>>>
Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection:
The official description of Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's TLP31SAT Home/Business Theater Surge Suppressor provides high-performance protection--1080 joules--stopping damaging surges and filtering disruptive line noise so components perform at their peak! You can see and hear the difference: sharper, crisper video; deeper, fuller audio and longer component life spans. Perfect for small home/business theater installations: high-definition TVs, satellite and A/V receivers, DVD/CD players and more. 3 outlets, 1-line coaxial protection safeguard an entire home/business theater system. $25,000 Ultimate Lifetime Insurance coverage (U.S., Canada, and Puerto Rico only). Included 6 ft. gold coaxial cable.
- 3 outlets - 2 fixed and 1 rotating outlet allow for easier plug connection and removal
- 1080 joules surge suppression rating with EMI/RFI line noise filtering help components perform at their peak (sharper, crisper video; deeper, fuller audio and longer component life spans)
- 1 set of rotating surge-protected Type F gold coaxial connectors (with included 6 ft. coaxial cable) safeguard components on cable, satellite or antenna line (2.2GHz bandwidth)
- Diagnostic LED alerts user to protection
- High-impact plastic housing (black) stands up to the most demanding environments
- Direct plug-in design converts two outlets into three by pluggin into any wall outlet
- $25,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection:
This short summary of the Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection, 1080 J, 3 AC outlet(s), NEMA 5–15R, 120 V, 15 A, 1875 W

Long summary description Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection:
This is an auto-generated long summary of Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection based on the first three specs of the first five spec groups.

Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection. Surge energy rating: 1080 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, EMI/RFI noise filtering: 20 dB, Surge protection features: Coax, Network. Width: 80 mm, Depth: 35.1 mm, Height: 129.8 mm. Certification: UL1449, cUL

Power
Surge energy rating *
1080 J
AC outlets quantity *
3 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
Nominal current output
15 A
Peak power
1875 W
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
EMI/RFI noise filtering
Yes
Features
EMI/RFI noise filtering
20 dB
Surge protection features
Coax, Network
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
80 mm
Depth
35.1 mm
Height
129.8 mm
Certificates
Certification
UL1449, cUL
Brand Image Product code Product Stock Price from
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection
(show image)
TLP82MASF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules
(show image)
TLP82F Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug Tripp Lite Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug
(show image)
TLP61F Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules Tripp Lite Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules
(show image)
TLP82D Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled Tripp Lite Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled
(show image)
TLP74TG Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 6-Outlet Super Surge Alert Protector, 6-ft. Cord, 3040 Joules, Tel/DSL Protection Tripp Lite Protect It! 6-Outlet Super Surge Alert Protector, 6-ft. Cord, 3040 Joules, Tel/DSL Protection
(show image)
TR-6FM Protect It! 6-Outlet Super Surge Alert Protector, 6-ft. Cord, 3040 Joules, Tel/DSL Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled
(show image)
TLP66RCG Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 6-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, Ethernet Protection, Safety Covers Tripp Lite Protect It! 6-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, Ethernet Protection, Safety Covers
(show image)
TLP66NET Protect It! 6-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, Ethernet Protection, Safety Covers 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 6-Outlet Surge Protector, 4-ft. Cord, 540 Joules - Accommodates 2 Transformers Tripp Lite Protect It! 6-Outlet Surge Protector, 4-ft. Cord, 540 Joules - Accommodates 2 Transformers
(show image)
TLP64 Protect It! 6-Outlet Surge Protector, 4-ft. Cord, 540 Joules - Accommodates 2 Transformers 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Isobar 8-Outlet Professional Audio/Video Power Conditioning Center, 10 ft. Cord w/Right-Angle Plug, 5700 Joules, LCD, 1U Tripp Lite Isobar 8-Outlet Professional Audio/Video Power Conditioning Center, 10 ft. Cord w/Right-Angle Plug, 5700 Joules, LCD, 1U
(show image)
AV3500PC Isobar 8-Outlet Professional Audio/Video Power Conditioning Center, 10 ft. Cord w/Right-Angle Plug, 5700 Joules, LCD, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)