Tripp Lite logo

Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet

Data-sheet quality:
created/standardized by Icecat
Product views:
160468
Info modified on:
10 Aug 2024, 09:40:36
Bullet Points Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet:
  • - Fits most flat-panel displays from 13 to 27 in.
  • - Mounts by clamp or grommet
  • - One-touch adjustment for comfortable viewing
  • - 180° swivel and -40° to +90° tilt for wide range of motion
  • - Supports monitors up to 20 lbs (9 kgs)
Warranty:
5-year limited
Long product name Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet:

Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet

Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet:

The VESA-compliant DDR1327S Full Motion Desk Mount Clamp attaches to your desk, table or workstation, allowing you to mount a monitor above it and free up valuable workspace. Ideal for home and office, the DDR1327S fits most flat-panel displays from 13 to 27 inches.  Grommet hardware is also included.

The swivel arm can be independently adjusted for angle and height to give you maximum flexibility in positioning your display to fit your environment and comfort level. Move the screen closer to you, or push it out of your way when not in use. A 180° swivel and -40° to +90° tilt capability minimizes glare and provides comfortable viewing from multiple angles. A 360° rotation lets you view your monitor in portrait or landscape orientation.

Durable clamp attaches to most flat surfaces up to 3.5 inches thick with a firm grip. Swivel arm supports monitors up to 20 lbs (9 kgs). The durable all-metal frame with soft rubber-feel finish tolerates frequent handling and blends with any décor. Mounting hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 100 x 75 mm and 100 x 100 mm.

Short summary description Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet:

Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet, 9 kg, 33 cm (13"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet:

Tripp Lite DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet. Maximum weight capacity: 9 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -40 - 90°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.