location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP2USBF show
Show alternative article codes used in the online market place
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:00:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 380 J 2 AC outlet(s) Type E 220-250 V
  • - Cable length: 0.33 m
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug :
The long product name of Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug
More>>>
Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug:
The official description of Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Protect It!™ TLP2USBF offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP2USBF offers 2 French Type E outlets and 33 cm AC line cord. 2 USB ports are perfect for changing cell phones, iPods, MP3 players and other mobile devices. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP2USBF offers economical AC surge suppression
- 380 joules AC surge suppression shields equipment from surges and line noise
- 2 French type E outlets protect computers and peripherals
- 2 USB ports are perfect for changing cell phones, iPods, MP3 players and other mobile devices
- 33 cm cord with French plug
- Internal safety covers protect against accidental contact with unused outlets

Short summary description Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug:
This short summary of the Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug, 380 J, 2 AC outlet(s), Type E, 220-250 V, 10 A, Type E

Long summary description Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug:
This is an auto-generated long summary of Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug based on the first three specs of the first five spec groups.

Tripp Lite Protect It! 230V Surge Protector with 2 French/Belgian Outlets, 0.33M Cord, 380 Joules, French plug. Surge energy rating: 380 J, AC outlets quantity: 2 AC outlet(s), AC outlet types: Type E. Power plug: Type E. Product colour: Black. Cable length: 0.33 m, Weight: 220 g, Width: 55.1 mm. Package width: 154.9 mm, Package depth: 80 mm, Package height: 220.2 mm

Power
Surge energy rating *
380 J
AC outlets quantity *
2 AC outlet(s)
AC outlet types *
Type E
Nominal input voltage *
220-250 V
Nominal current output
10 A
Ports & interfaces
Power plug
Type E
USB ports quantity
2
Features
Product colour *
Black
On/off switch
No
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
220 g
Cable length *
0.33 m
Width
55.1 mm
Depth
41.4 mm
Height
149.9 mm
Packaging data
Package width
154.9 mm
Package depth
80 mm
Package height
220.2 mm
Country Distributor
United Kingdom 1 distributor(s)