location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30013DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000416
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow :
The long product name of MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 30013DK - Canon CL-41
More>>>
MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
The official description of MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Remanufactured Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS remanufactured inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
MMPS CL-41 is made by recycled original cartridges. By using a recycled cartridge, you're giving your contribution to keeping empty cartridges out of the world's landfills or prevent them from being burned. And even better, be sure to send your empty cartridges back for recycling after you used it. The inkjet cartridge contains up to 40% more then the original cartridges.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Cartridge return & recycling
Yes
Quantity per box
120 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
80 g
Package type
Blister
Other features
Capacity cartridge
530 sheets
Case or master carton quantity
120 pc(s)
Approximate page yield (A4, colour)
530 pages
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Brand Image Product code Product Stock Price from
Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
0617B032 CL-41 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40/CL-41 C/M/Y Ink Cartridge Multipack Canon PG-40/CL-41 C/M/Y Ink Cartridge Multipack
(show image)
0615B043 PG-40/CL-41 C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40 ink cartridge 1 pc(s) Original Standard Yield Black Canon PG-40 ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0615B042 PG-40 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30012DK Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-37 ink cartridge 1 pc(s) Original Black Canon PG-37 ink cartridge 1 pc(s) Original Black
(show image)
2145B003 PG-37 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-41 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow Canon CL-41 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
(show image)
0617B031 CL-41 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40 BL ink cartridge 1 pc(s) Original Standard Yield Black Canon PG-40 BL ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0615B007 PG-40 BL 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-37/CL-38 ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow Canon PG-37/CL-38 ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
2145B009 PG-37/CL-38 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2146B008 CL-38 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2146B007 CL-38 0.00
(excl. VAT)
0 (incl. VAT)