location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2146B008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574500607
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:06:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: Canon
  • - 1 pc(s)
Long product name Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The long product name of Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CL-38 Ink Cartridge
More>>>
Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official description of Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon CL 38, Print cartridge, 1 x colour (cyan, magenta, yellow).

Short summary description Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-38, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CL-38. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
30013DK Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30012DK Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1142 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC1142 WEC1142 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)