location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon JX510P fax machine Inkjet 33.6 Kbit/s A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JX510P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3304B004
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon JX510P fax machine Inkjet 33.6 Kbit/s A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 33.6 Kbit/s
  • - 3 sec/page
  • - Caller ID
  • - Answering machine Recording time: 30 min
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD TFT
Long product name Canon JX510P fax machine Inkjet 33.6 Kbit/s A4 :
The long product name of Canon JX510P fax machine Inkjet 33.6 Kbit/s A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JX510P, Super G3, Inkjet, Sheet-fed, PSTN, 33.6kb/s, 20-sh, 600x600dpi, 6ppm, ESAT 5.5ipm, UHQ, MH/MR/MMR, 120p, 110 Loc/9 Loc, 16x1 LCD, 4.1kg, Black/Silver
More>>>
Canon JX510P fax machine Inkjet 33.6 Kbit/s A4:
The official description of Canon JX510P fax machine Inkjet 33.6 Kbit/s A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

JX510P
A fast & fully featured fax, phone and digital answering machine with PC printing capability, and a user friendly design, the Super G3 JX510P is the ideal fax communications center.

Super G3 Inkjet fax
Send faxes quickly and efficiently with JX510P’s super G3 modem, capable of sending a fax in just 3 seconds per page.

Take advantage of features that save you time and money: Caller ID and Direct mail prevention keep you in control of what comes in, stopping junk mail and thus reducing ink and paper wastage. The dial security function gives peace of mind that your documents are sent to the correct destination.

Telephone and answering machine
Equipped with a built-in telephone handset and digital answering machine, all your business communication needs are taken care of. Save on space with just one device for telephone calls, faxing and messages.

The digital answering machine has space for up to 30minutes of calls so up to 50 messages can be saved.

UHQ image processing technology
Ultra High Quality (UHQ) image processing technology with 256 greyscales is used to scan faithful reproductions of diagrams, photos and documents when faxing so you can be sure of the clearest possible result at the other end.

FINE Cartridge
Canon’s FINE cartridge technology produces great quality monochrome prints and sharp documents. Compatible with PG-40 cartridges (1x supplied) as well as PG-50 cartridges for reduced running costs & longer periods between cartridge changes.

9 One-Touch and 100 coded speed dials
You can save up to 9 of your regularly used numbers as One-Touch speed dial numbers. A further 100 numbers can be saved as coded speed dials saving you the hassle of looking up and dialling a number each time. Easily access your speed dial numbers using the convenient Multifunctional cross-key in the centre of the panel.

You can send what you like, when you like, where you like with delayed and sequential broadcasting to up to 110 locations.

120 pages fax memory
The 120 page memory stores incoming faxes – even if paper runs out, your incoming faxes will not be lost.

20-sheet ADF
There’s no need to stand around your fax machine. The 20-sheet Auto Document Feeder (ADF) deals with large documents page by page so you don’t have to.

Monochrome PC printing at 600x600dpi
The JX510P can also be used as an inkjet printer when connected to PC via the USB cable. It prints at 600x600dpi so any documents such as reservation or instructions, graphics or even pictures can be printed out in sharp, clear monochrome at a rate of 5.5 ipm (mono).

Features:
- Super G3 Inkjet fax, phone & answering machine;
- UHQ image processing;
- FINE Cartridge;
- 9 One-Touch, 100 coded speed dials;
- 120 page fax memory;
- 600x600dpi print quality;
- Monochrome PC printer via USB;
- Laser quality print speed – 5.5 ipm (mono).

Short summary description Canon JX510P fax machine Inkjet 33.6 Kbit/s A4:
This short summary of the Canon JX510P fax machine Inkjet 33.6 Kbit/s A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon JX510P, Inkjet, 33.6 Kbit/s, Fine, Standard, 3 sec/page, MH, MMR, MR, 110 locations

Long summary description Canon JX510P fax machine Inkjet 33.6 Kbit/s A4:
This is an auto-generated long summary of Canon JX510P fax machine Inkjet 33.6 Kbit/s A4 based on the first three specs of the first five spec groups.

Canon JX510P. Print technology: Inkjet, Modem speed: 33.6 Kbit/s, Fax resolution modes: Fine, Standard. Recording time: 30 min. Maximum copy resolution: 600 x 600 DPI, Maximum number of copies: 99 copies. Maximum standard media size: A4, Maximum media size (WxH): 216 - 400, ISO A-series sizes (A0...A9): A4. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution modes
Fine, Standard
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Fax delayed sending
Yes
Fax polling
Yes
Fax broadcasting
110 locations
Auto-redialing
Yes
One-touch dials
9
Tel/Fax switch
Yes
Phone features
Caller ID
Yes
On-hook dialling
Yes
Answering machine
Answering machine *
Yes
Recording time
30 min
Copying
Copy function *
Yes
Maximum copy resolution
600 x 600 DPI
Maximum number of copies
99 copies
Greyscale levels
256
Paper handling
Maximum standard media size *
A4
Maximum media size (WxH)
216 - 400
ISO A-series sizes (A0...A9)
A4
Paper tray media types
Plain paper
Input & output capacity
Standard input capacity
100 sheets
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Display
Display language
16
Display
LCD TFT
Display number of lines
1 lines
Display number of characters
16
Memory
Fax memory
120 pages
Handset
Handset
Yes
Weight & dimensions
Dimensions (WxDxH)
400 x 269 x 174 mm
Weight
4.1 kg
Software
Windows operating systems supported
Yes
Power
Power consumption (typical)
39 W
Power consumption (standby)
0.9 W
Power consumption (PowerSave)
1.7 W
AC input frequency
50 - 60 Hz
Scanning
Optical scanning resolution
600 x 600 DPI
Scan speed
10 sec/page
Scanner type
ADF scanner
Scan technology
CIS
Other features
Interface
USB
Power requirements
200 - 240V
Compatible operating systems
Windows Vista Windows Vista SP1 Windows XP SP2/SP3 Windows 2000 Professional SP4