Canon logo

Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71366
Info modified on:
25 Nov 2020, 15:24:12
Short summary description Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI:

Canon PIXMA iP1800, Colour, 4800 x 1200 DPI, 13.3 ppm

Long summary description Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI:

Canon PIXMA iP1800. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 13.3 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.