location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30012DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000409
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield :
The long product name of MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 30012DK - Canon PG-40
More>>>
MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
The official description of MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM, High (XL) Yield, Black, 1 pc(s)

Long summary description MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces Canon PG-40 (0615B001) - 70% Extra ink compared to OEM. Cartridge capacity: High (XL) Yield, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
550 pages
Cartridge capacity
High (XL) Yield
Printing colours *
Black
Cartridge return & recycling
Yes
Quantity per box
120 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
80 g
Package type
Blister
Other features
Capacity cartridge
550 sheets
Case or master carton quantity
120 pc(s)
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Brand Image Product code Product Stock Price from
Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-41 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
0617B032 CL-41 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40/CL-41 C/M/Y Ink Cartridge Multipack Canon PG-40/CL-41 C/M/Y Ink Cartridge Multipack
(show image)
0615B043 PG-40/CL-41 C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40 ink cartridge 1 pc(s) Original Standard Yield Black Canon PG-40 ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0615B042 PG-40 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
30013DK Color Inkjet Cartridge - Replaces Canon CL-41 (0617B001) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-37 ink cartridge 1 pc(s) Original Black Canon PG-37 ink cartridge 1 pc(s) Original Black
(show image)
2145B003 PG-37 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-41 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow Canon CL-41 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
(show image)
0617B031 CL-41 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40 BL ink cartridge 1 pc(s) Original Standard Yield Black Canon PG-40 BL ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
0615B007 PG-40 BL 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-37/CL-38 ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow Canon PG-37/CL-38 ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
2145B009 PG-37/CL-38 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2146B008 CL-38 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-38 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2146B007 CL-38 0.00
(excl. VAT)
0 (incl. VAT)