location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-em0017na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8YY3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415818539 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 02:06:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 3 7320U (up to 4.1 GHz max boost clock, 4 MB L3 cache, 4 cores, 8 threads)
  • - Windows 11 Home in S mode
  • - 35.6 cm (14") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black :
The long product name of HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop 14-em0017na
More>>>
HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black:
The official description of HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big time powerful. Totally practical.
The HP 14" Laptop PC is built for when life gets real. The powerful AMD Processor[1] handles everything you throw at it from games to school. It’s got plenty of storage and ports so you’re always prepared, no matter where you are. Keep in touch with friends thanks to its Emoji key, high-res camera[2], vibrant resolution and dual microphones[3].

Short summary description HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black:
This short summary of the HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14-em0017na, AMD Ryzen™ 3, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home in S mode

Long summary description HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black:
This is an auto-generated long summary of HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black based on the first three specs of the first five spec groups.

HP 14-em0017na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 7320U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Black. Weight: 1.4 kg

Performance that powers all-day
Performance that powers all-day

Face the day with a reliable AMD Processor[1], long battery life & HP Fast Charge, and fast wireless connections.

Crystal-clear, vibrant images
Crystal-clear, vibrant images

All your content looks great thanks to the sleek design, vibrant display, and 84% screen-to-body ratio[4].

Reliably built with recycled materials
Reliably built with recycled materials

The HP 14" Laptop PC contains recycled plastics[5] and is EPEAT® Gold[6] Registered and ENERGY STAR® Certified.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [7]

AMD Ryzen™ 3 Processor

A revolution in processor technology, this newly designed, ultra-efficient architecture delivers 4 cores, 4 thread performance to power through even the most processor intensive tasks. [1]

AMD Radeon™ graphics

Whether it’s games or movies, experience high performance for all your entertainment.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [8]

Full HD display

Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension. [9]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [10]

EPEAT® Gold registered

EPEAT® Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics. [11]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [12]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-C® 5Gbps signaling data rate
USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [13]

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Full-sized keyboard

The full-sized keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

HP True Vision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.

Design
Colour name
Jet black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2024
Product design
Roundstooth texture matte cover and keyboard frame finish, textured base
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
7320U
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
5500 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
1x1
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Pre-installed software
LastPass Premium (30 day free trial), 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial
Trial software
25 GB Dropbox storage for 12 months
Operating system installed *
Windows 11 Home in S mode
Brand-specific features
HP Security tools
Mic mute key; Camera privacy shutter; Trusted Platform Module (Firmware TPM) support
HP Software provided
HP Support Assistant; myHP
HP segment
Home
HP GTIN (EAN/UPC)
198415818539
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
323.7 mm
Depth
215 mm
Height (front)
1.79 cm
Height (rear)
3.25 cm
Weight *
1.4 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
150
Carbon emissions, manufacturing (kg of CO2e)
132
Carbon emissions, logistics (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
17
Logistics data
Harmonized System (HS) code
8471300000
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP 14-em0017na AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Features may require software or other 3rd party applications to provide the described functionality. Camera resolution refers to the image sensor active pixels. The actual image capture pixels depend on the app and/or aspect ratio selected.
[3] Internet access required and not included.
[4] Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
[5] Ocean-bound plastic material in product bezel and speaker housing, post-consumer recycled plastic in the keyboard scissors and keycaps. Percent of recycled materials contained in each component varies by product.
[6] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[7] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[8] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[9] Full high-definition (FHD) content is required to view FHD images.
[10] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[11] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[12] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[13] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you don't be able to turn it back on.
Windows MobileMark 18 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018-v1-5/ for additional details.
Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
Reverting to LastPass basic after 30 days.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
FreeSync™ is only available when it is connected on Display Port or HDMI port. FreeSync is an AMD technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD Radeon™ Graphics and/or AMD A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.