HP logo

HP 725 Multi-Device Rechargeable Wireless Keyboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95188
Info modified on:
02 Jul 2025, 15:32:54
Short summary description HP 725 Multi-Device Rechargeable Wireless Keyboard:

HP 725 Multi-Device Rechargeable Wireless Keyboard, Full-size (100%), Wireless, RF Wireless + Bluetooth, Grey

Long summary description HP 725 Multi-Device Rechargeable Wireless Keyboard:

HP 725 Multi-Device Rechargeable Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Recommended usage: Home/Office. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.