HP logo

HP 680 Comfort Dual-Mode Keyboard and Mouse Combo

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131398
Info modified on:
27 Jun 2025, 16:13:35
Short summary description HP 680 Comfort Dual-Mode Keyboard and Mouse Combo:

HP 680 Comfort Dual-Mode Keyboard and Mouse Combo, Full-size (100%), Wireless, RF Wireless + Bluetooth, Black, Mouse included

Long summary description HP 680 Comfort Dual-Mode Keyboard and Mouse Combo:

HP 680 Comfort Dual-Mode Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Recommended usage: Home. Product colour: Black. Mouse included

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.