location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday 14-inch Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday 14-inch Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A08KJAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122602087 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 02:46:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Everyday 14-inch Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feel confident your tech is protected when you're on the move with this durable 14-inch laptop bag.[1] Water-resistant and made from 600D polyester for extra strength[2], it includes a padded laptop compartment to guard against bumps and scratches and comes with a 3-year warranty.
  • - Stay organized all day, every day with 9L of storage space and two compartments for all your essentials. Store everything in its dedicated place with a quick access pocket, accessories pockets, document storage, pen loops, and more.
  • - With a simple, functional design, you've got everything you need for wherever your day takes you. Convenient to carry by hand or with the removable shoulder strap, this laptop bag also includes a key fob for convenience and a travel-ready trolley strap.
  • - Sustainability that endures -- this laptop bag is built to last, benefitting you and the planet. Plus, it contains at least 60% post-consumer recycled plastic (PCR) (21 plastic bottles)[3] and uses FSC® certified packaging.[4]
Warranty: HP three-year limited warranty
Long product name HP Everyday 14-inch Laptop Bag :
The long product name of HP Everyday 14-inch Laptop Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday 14-inch Laptop Bag
More>>>
HP Everyday 14-inch Laptop Bag:
The official description of HP Everyday 14-inch Laptop Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Everyday Companion
Keep your laptop and accessories protected and organized as you move throughout your day with this durable 14-inch laptop bag. Responsibly made using recycled materials, this spacious bag is an ideal companion no matter where your journey takes you.

Short summary description HP Everyday 14-inch Laptop Bag:
This short summary of the HP Everyday 14-inch Laptop Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP Everyday 14-inch Laptop Bag, 440 g

Long summary description HP Everyday 14-inch Laptop Bag:
This is an auto-generated long summary of HP Everyday 14-inch Laptop Bag based on the first three specs of the first five spec groups.

HP Everyday 14-inch Laptop Bag. Weight: 440 g

Built Tough for Your Tech
Built Tough for Your Tech

Feel confident your tech is protected when you're on the move with this durable 14-inch laptop bag.[1] Water-resistant and made from 600D polyester for extra strength[2], it includes a padded laptop compartment to guard against bumps and scratches and comes with a 3-year warranty.

Everything in its Place
Everything in its Place

Stay organized all day, every day with 9L of storage space and two compartments for all your essentials. Store everything in its dedicated place with a quick access pocket, accessories pockets, document storage, pen loops, and more.

Designed Around You
Designed Around You

With a simple, functional design, you've got everything you need for wherever your day takes you. Convenient to carry by hand or with the removable shoulder strap, this laptop bag also includes a key fob for convenience and a travel-ready trolley strap.

Built to Last

Carry your things with confidence in a briefcase crafted from water-resistant 600D recycled polyester fabric. [2]

Plenty of Pockets

Pockets and places for all your everyday things, including a dedicated padded laptop compartment. [1]

Removable Strap

Conveniently carry the briefcase over your shoulder with an easy, removable strap.

Travel Convenience

Conveniently and securely attach your briefcase to rolling luggage for easy transport.

Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Everyday 14-inch Laptop Bag:
Disclaimer

[1] Fits most laptops up to 14 inches.
[2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
Technical specification disclaimers
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.