location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 500 color M551dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF082A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 May 2015
Product end of life date
Warranty: One-year, next-day, on-site limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 500 color Printer M551dn
More>>>
HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional color, intuitive manageability, and world-class extensibility—all for an outstanding value. Help your business prints make more of an impact—produce high-quality color marketing materials and more. Count on HP for energy-saving features.

Features

Business-boosting color.
- Create realistic color and crisp details that you can depend on, using HP EasyColor technology.
- Increase color accuracy with HP ImageREt 3600 and HP ColorSphere toner technology.
- Receive value out of the box—this product is shipped with a full set of Original HP LaserJet toner cartridges.
- Print black text affordably, using an optional high-capacity black toner cartridge.

Market-leading manageability
- Manage jobs directly from the printer with a four-line color display, and easily print from a flash drive.
- Make printing as mobile as you are with HP ePrint.
- Process jobs securely through user authentication—even add optional authentication security solutions.
- Easily control color usage with HP Color Access Control, plus proactively manage printing environments.

Inventive expandability.
- Easily update, manage and expand the capabilities of networked printers, and do more with your investment.
- Add capabilities to your HP LaserJet when you take advantage of HP partner programs.
- Integrate optional productivity and security solutions through the hardware integration pocket.
- Save space using a desktop printer with 600-sheet paper capacity, or add up to 1100-sheet capacity.

Outstanding energy and paper savings.
- Reduce energy use with HP Auto-On/Auto-Off Technology. Also save with Instant-on Technology.
- Save time with convenient cartridge installation, and get free, easy cartridge recycling.
- Conserve resources and save paper, using automatic two-sided printing—get up to 50% paper-savings.

Short summary description HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 color M551dn, Laser, Colour, 1200 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 color M551dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
5000
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
HP ePrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
ARM Cortex-A8
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
605 W
Power consumption (standby)
51 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
514 mm
Depth
491 mm
Height
402 mm
Weight
34.6 kg
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:24:20
Uk has collected 7 expert reviews for HP LaserJet Enterprise 500 color M551dn Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-05-18 01:24:19
The HP LaserJet Enterprise 500 Color Printer M551dn%displayPrice% at %seller% printed out our business applications suite at a near-record clip for a color laser, and its output quality is above average, making it suitable for any standard business need...
Good Very fast. Above-par graphics. Slightly above-par photos. Reasonably low running costs.
Bad Limited paper-handling options...
Bottom line The HP LaserJet Enterprise 500 Color Printer M551dn color laser printer provides a winning mix of high speed, above-par output quality, and reasonably low running costs...
80%
consumersearch.com
Updated:
2014-06-27 02:16:56
Produces great-looking pages -- fast. "It is the fastest printer I have ever seen," marvels one happy owner at Staples.com. The HP M551dn comes within a hair of the color laser printer speed record at PCMag.com, managing nine graphics-heavy pages per minu...
Good Searing speed, Aboveaverage text, graphics and photos, Heavyduty monthly print max (75,000 pages), Duplexer and 500sheet paper drawer, Reasonable running costs...
Bad No WiFi or Apple AirPrint...
Bottom line Busy offices need a heavy-duty workhorse printer, and reviews recommend the HP LaserJet Enterprise 500 M551dn as the best color laser printer for the task. It flies through print jobs, cranking out up to 75,000 high-quality printouts in a month without br...
0%
buyerslab.com
Updated:
2014-10-10 09:09:16
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)