location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 500-sheet Paper and Heavy Media Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 500-sheet Paper and Heavy Media Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF084A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111705818 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 492601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:27:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year commercial warranty
Long product name HP LaserJet Color 500-sheet Paper and Heavy Media Tray :
The long product name of HP LaserJet Color 500-sheet Paper and Heavy Media Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 500-sheet Paper and Heavy Media Tray
More>>>
HP LaserJet Color 500-sheet Paper and Heavy Media Tray:
The official description of HP LaserJet Color 500-sheet Paper and Heavy Media Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Color 500-sheet Paper and Heavy Media Tray:
This short summary of the HP LaserJet Color 500-sheet Paper and Heavy Media Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 500-sheet Paper and Heavy Media Tray, HP LaserJet Enterprise 500 Color M551, 500 sheets, 1100 sheets, Business, Enterprise, plain, heavy, 148.5 x 216 mm - 210 x 356 mm

Long summary description HP LaserJet Color 500-sheet Paper and Heavy Media Tray:
This is an auto-generated long summary of HP LaserJet Color 500-sheet Paper and Heavy Media Tray based on the first three specs of the first five spec groups.

HP LaserJet Color 500-sheet Paper and Heavy Media Tray. Compatibility: HP LaserJet Enterprise 500 Color M551, Maximum capacity: 500 sheets, Maximum input capacity: 1100 sheets. Media types supported: plain, heavy, Media size (tray 1): 148.5 x 216 mm - 210 x 356 mm. Width: 513.1 mm, Depth: 490.2 mm, Height: 165.1 mm. Package width: 630 mm, Package depth: 600 mm, Package height: 330 mm. Products per pallet: 18 pc(s), Layers per pallet: 3 pc(s), Pallet gross weight: 185 g

Features
Compatibility *
HP LaserJet Enterprise 500 Color M551
Maximum capacity
500 sheets
Standard media sizes
A4, A5
Maximum input capacity
1100 sheets
HP segment
Business, Enterprise
Media formats
Media types supported
plain, heavy
Media size (tray 1)
148.5 x 216 mm - 210 x 356 mm
Letter
Yes
Legal
Yes
Weight & dimensions
Width
513.1 mm
Depth
490.2 mm
Height
165.1 mm
Weight
7.7 kg
Packaging data
Package width
630 mm
Package depth
600 mm
Packaging data
Package height
330 mm
Package weight
9.7 kg
Brand-specific features
HP GTIN (EAN/UPC)
886111705818
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2040 mm
Products per pallet
18 pc(s)
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2039.6 mm (47.3 x 39.4 x 80.3")
Pallet weight (imperial)
184.2 kg (406 lbs)
Layers per pallet
3 pc(s)
Pallet gross weight
185 g
Harmonized System (HS) code
84439990
Other features
Maximum media width
210 mm
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)