HP logo

HP Jetdirect 2700w USB Wireless Print Server

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
588034
Info modified on:
25 May 2025, 16:37:48
Short summary description HP Jetdirect 2700w USB Wireless Print Server:

HP Jetdirect 2700w USB Wireless Print Server, Black, Business, Enterprise, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 128-bit AES, EAP, EAP-TLS, LEAP, PEAP, SSL/TLS, TKIP, WEP, WPA, WPA2, IPv4/IPv6: SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, 9100, LPD, IPP, Secure-IPP, WS Discovery, WS...

Long summary description HP Jetdirect 2700w USB Wireless Print Server:

HP Jetdirect 2700w USB Wireless Print Server. Product colour: Black, HP segment: Business, Enterprise. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Security algorithms: 128-bit AES, EAP, EAP-TLS, LEAP, PEAP, SSL/TLS, TKIP, WEP, WPA, WPA2. Supported network protocols: IPv4/IPv6: SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, 9100, LPD, IPP, Secure-IPP, WS Discovery, WS.... Other operating systems supported: IBM iSeries, Novell NetWare 5.x, Yes. Width: 57 mm, Depth: 130 mm, Height: 37 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.