HP logo

HP CG964A printing paper A4 (210x297 mm) Gloss 250 sheets White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
456318
Info modified on:
14 Jun 2024, 14:55:15
End of life date:
30 Apr 2020
Bullet Points HP CG964A printing paper A4 (210x297 mm) Gloss 250 sheets White:
  • - Print professional business documents without having to leave the office. This thick, heavy paper delivers crisp text and sharp vibrant colour images.
  • - HP Professional Glossy Laser Paper features a glossy finish that brings rich colour and a high quality look to your documents. The two sided coating ensures reliable duplex printing.
  • - This sturdy 120 g/m² paper feels significantly heavier, bulkier and more substantial than other premium office papers. Make an immediate impression thanks to the ultra-smooth surface and high quality feel – people notice it as soon as they touch it.
Warranty:
This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP CG964A printing paper A4 (210x297 mm) Gloss 250 sheets White:

Professional Glossy Laser Paper 120 gsm-250 sht/A4/210 x 297 mm

HP CG964A printing paper A4 (210x297 mm) Gloss 250 sheets White:

Ideal for businesses that need to print high-quality reports, presentations, proposals and important documents.
HP Professional Glossy Laser Paper produces high-quality newsletters, reports, proposals and presentations. This paper is ideal for creating standout glossy prints. Create professional-quality marketing materials without leaving the office.

Short summary description HP CG964A printing paper A4 (210x297 mm) Gloss 250 sheets White:

HP CG964A, Universal, A4 (210x297 mm), Gloss, 250 sheets, 120 g/m², White

Long summary description HP CG964A printing paper A4 (210x297 mm) Gloss 250 sheets White:

HP CG964A. Recommended usage: Universal, Paper size: A4 (210x297 mm), Finish type: Gloss. Package width: 211 mm, Package depth: 299 mm, Package height: 28 mm. Pallet gross weight: 623 kg. Products per pallet: 300 pc(s), Dimensions (WxDxH): 211 x 299 x 28 mm, Package dimensions (WxDxH): 211 x 299 x 28 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.