location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U Rack Blank Panel for 19in Server Racks and Cabinets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLANKB1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837644 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blank panel Black
  • - Steel
  • - 1U
Warranty: Lifetime Warranty
Long product name StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets :
The long product name of StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets
More>>>
StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets:
The official description of StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve the cooling flow and appearance of your racks and cabinets by filling the gaps between equipment

The BLANKB1 1U Rack Blank Panel for 19in Server Racks and Cabinets is designed to EIA RS-310-C specifications and fits all 19" standard server racks and cabinets.

Ideal for improving airflow within the rack by covering the unused spaces, the filler panel/blank panel is constructed of cold-rolled steel and features a black powder coated finish that matches most industry standard black server cabinets and racks.

The StarTech.com Advantage

- Low cost individual units mean you can buy exactly the right number for your rack needs

Short summary description StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets:
This short summary of the StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets, Blank panel, Black, Steel, 1U, EIA RS310-C, CE

Long summary description StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets:
This is an auto-generated long summary of StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets based on the first three specs of the first five spec groups.

StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets. Type: Blank panel, Product colour: Black, Housing material: Steel. Weight: 273.7 g. Package width: 55 mm, Package depth: 493 mm, Package height: 24 mm. Screw type: M6

Features
Type *
Blank panel
Product colour *
Black
Housing material
Steel
Rack capacity
1U
Compliance industry standards
EIA RS310-C
Certification
CE
Weight & dimensions
Weight
273.7 g
Packaging data
Package width
55 mm
Packaging data
Package depth
493 mm
Package height
24 mm
Package weight
321.8 g
Packaging content
Screws included
Yes
Screw type
M6
Nuts included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
StarTech.com 2U Rack Blank Panel for 19in Server Racks and Cabinets StarTech.com 2U Rack Blank Panel for 19in Server Racks and Cabinets
(show image)
BLANKB2 2U Rack Blank Panel for 19in Server Racks and Cabinets 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet
(show image)
RKLCDBK Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf
(show image)
SLIDESHELFD 22in Black Deep Sliding Server Rack Cabinet Shelf 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 19in Metal Rackmount Cable Management Panel StarTech.com 1U 19in Metal Rackmount Cable Management Panel
(show image)
CABLMANAGER2 1U 19in Metal Rackmount Cable Management Panel 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U Adjustable Vented Server Rack Mount Shelf - 175lbs - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV/ Network Equipment Rack - 27.5in Deep StarTech.com 1U Adjustable Vented Server Rack Mount Shelf - 175lbs - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV/ Network Equipment Rack - 27.5in Deep
(show image)
ADJSHELF 1U Adjustable Vented Server Rack Mount Shelf - 175lbs - 19.5 to 38in Adjustable Mounting Depth Universal Tray for 19" AV/ Network Equipment Rack - 27.5in Deep 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DuraRak Sliding Shelf StarTech.com DuraRak Sliding Shelf
(show image)
RK42SLFS DuraRak Sliding Shelf 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DuraRak Fixed Shelf for 42" Depth Racks StarTech.com DuraRak Fixed Shelf for 42" Depth Racks
(show image)
RK42SLF DuraRak Fixed Shelf for 42" Depth Racks 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DuraRak Shelf 19" StarTech.com DuraRak Shelf 19"
(show image)
RK36SLFS DuraRak Shelf 19" 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 19" Rack Shelf StarTech.com 19" Rack Shelf
(show image)
RK36SLF 19" Rack Shelf 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Deep Fixed Rack Shelf StarTech.com Deep Fixed Rack Shelf
(show image)
CABSHELFD Deep Fixed Rack Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)