StarTech.com logo

StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
345357
Info modified on:
06 Sept 2024, 14:28:54
Short summary description StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet:

StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet, Mounting bracket, Steel, Black, 1.7 kg

Long summary description StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet:

StarTech.com Universal VESA LCD Monitor Mounting Bracket for 19in Rack or Cabinet. Type: Mounting bracket, Housing material: Steel, Product colour: Black. Weight: 1.7 kg

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.