StarTech.com logo

StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245014
Info modified on:
19 Aug 2024, 16:57:29
Bullet Points StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf:
  • - UNIVERSAL 19'' FIT: Add a sliding shelf to any 19in server rack or cabinet for easy peripheral and equipment access; This pull out tray can function as a sliding shelf, or a 1U drawer when inverted
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with solid steel, the sturdy IT-grade pull out keyboard tray ensures long term durability and supports a total weight load of 55lb (25kg)
  • - COMPACT DESIGN: The 1U server rack shelf features a compact form factor, making it ideal non-rackmount equipment, tools and peripherals in your home, studio or office space
  • - VERSATILE FUNCTIONALITY: This 22in (55cm) deep slide out tray can switch from a sliding shelf to a sliding drawer; It's ideal for adding additional sliding storage space for your IT or AV accessories
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this sliding server rack shelf is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
Lifetime
Long product name StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf:

StarTech.com 1U Sliding Server Rack Mount Keyboard Shelf Tray - 55lbs - 22" Deep Steel Pull Out Drawer for 19" AV, Network Equipment Rack (SLIDESHELFD)

StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf:

Add a sturdy, sliding shelf for easy peripheral and equipment access in your server rack or cabinet

The Black SLIDESHELFD 22in Deep Sliding Server Rack Cabinet Shelf lets you add a 2-in-1 slide-shelf / keyboard tray that helps you keep costs down and productivity up. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

As your server cabinet needs change, the SLIDESHELFD changes to suit by allowing you to use it as a sturdy sliding shelf, or a 1U pull out drawer with a weight capacity of 55 pounds. Simply flip the installed drawer over and it becomes a shelf to hold monitors, laptops and other diagnostic equipment. An easy-to-hide handle pulls out to help you get a grip on the situation and hides away quickly.

The rack shelf includes all of the tools needed for installation, and is compatible with standard 19in racks and cabinets with a 22in depth, including the StarTech.com 7236CABINET, RK2236BKF, RK4236BK, and RK4236BKNS DuraRak cabinets.

Backed by a StarTech.com Lifetime warranty.

The StarTech.com Advantage

Short summary description StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf:

StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf, Adjustable shelf, Black, Steel, 25 kg, 1U, 455 mm

Long summary description StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf:

StarTech.com 22in Black Deep Sliding Server Rack Cabinet Shelf. Type: Adjustable shelf, Product colour: Black, Housing material: Steel. Width: 455 mm, Depth: 559 mm, Height: 45 mm. Package width: 483 mm, Package depth: 630 mm, Package height: 74 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.