location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DuraRak Sliding Shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DuraRak Sliding Shelf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK42SLFS
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime.
Long product name StarTech.com DuraRak Sliding Shelf :
The long product name of StarTech.com DuraRak Sliding Shelf. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DuraRak Sliding Shelf for 42" Depth Racks
More>>>
StarTech.com DuraRak Sliding Shelf:
The official description of StarTech.com DuraRak Sliding Shelf as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for a solid, reliable shelf for your RK4242BK series rack? RK36SLF is a universal sliding shelf designed for the RK4242BK series of cabinets or virtually any side mount industry standard 42" depth rack.

This shelf is constructed out of cold-rolled steel and holds up to 45 lbs (20 kg).

Short summary description StarTech.com DuraRak Sliding Shelf:
This short summary of the StarTech.com DuraRak Sliding Shelf data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DuraRak Sliding Shelf, Black, 6.7 kg, 480 x 860 x 47 mm

Long summary description StarTech.com DuraRak Sliding Shelf:
This is an auto-generated long summary of StarTech.com DuraRak Sliding Shelf based on the first three specs of the first five spec groups.

StarTech.com DuraRak Sliding Shelf. Product colour: Black. Package weight: 6.7 kg. Dimensions (WxDxH): 480 x 860 x 47 mm

Features
Product colour *
Black
Packaging data
Package weight
6.7 kg
Other features
Dimensions (WxDxH)
480 x 860 x 47 mm
Brand Image Product code Product Stock Price from
StarTech.com 2U Rack Blank Panel for 19in Server Racks and Cabinets StarTech.com 2U Rack Blank Panel for 19in Server Racks and Cabinets
(show image)
BLANKB2 2U Rack Blank Panel for 19in Server Racks and Cabinets 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets StarTech.com 1U Rack Blank Panel for 19in Server Racks and Cabinets
(show image)
BLANKB1 1U Rack Blank Panel for 19in Server Racks and Cabinets 0.00
(excl. VAT)
0 (incl. VAT)