location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TI915531DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TI915531DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003806043
Category:
Machine used to make coffee.
Coffee Makers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 2.3 L
  • - Coffee beans, Ground coffee
  • - 2 cups 19 bar
  • - Built-in grinder Built-in display
  • - Coffee making Espresso making
  • - 1500 W
  • - Black, Stainless steel
More>>>
Short summary description Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L:
This short summary of the Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens TI915531DE, Espresso machine, 2.3 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Stainless steel

Long summary description Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L:
This is an auto-generated long summary of Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L based on the first three specs of the first five spec groups.

Siemens TI915531DE. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.3 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Stainless steel

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
19 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
235 g
Milk tank
Yes
Number of spouts
2
Adjustable temperature
Yes
Water filter
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.3 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Self-cleaning
Yes
Certification
CE, VDE
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ristretto making
Yes
Cooking functions & programs
Latte making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Rotary
Built-in display *
Yes
Display type
TFT
Removable water tank
Yes
Product colour *
Black, Stainless steel
Removable drip tray
Yes
Backlight buttons
Yes
Power
Power *
1500 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
382 mm
Depth
316 mm
Height
470 mm
Weight
11.4 kg
Other features
Dishwasher proof
Yes
Cable length
1 m
Brand Image Product code Product Stock Price from
Siemens TK68E571 coffee maker Espresso machine 1.8 L Siemens TK68E571 coffee maker Espresso machine 1.8 L
(show image)
TK68E571 TK68E571 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L
(show image)
TK76K573 TK76K573 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L
(show image)
TE503201RW TE503201RW 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L
(show image)
TK50N01DE TK50N01DE 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC66201V coffee maker Drip coffee maker 1.25 L Siemens TC66201V coffee maker Drip coffee maker 1.25 L
(show image)
TC66201V TC66201V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)