Siemens logo

Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41043
Info modified on:
23 Nov 2023, 10:31:31
Long product name Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L:

Stainless steel, Fully automatic, 2.5L, 19 bar, 1700W

Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L:

- Coffee and espresso from bean to cup at one touch
- Innovative heating system "senso flow system"
- Innovative brewing technique "aroma pressure system"
- High-value ceramic grinding unit "silent ceram drive"
- Reduced heating-up time: fastest first cup!
- Water pump with 19 bar pressure
- simultaneous two-cup brewing: two grinding & brewing cycles, no diluting
- Pre-brewing function
- milk nozzle integrated in coffee outlet
- "one touch" function for: latte macchiato und cappuccino, milk coffee & personalized “My Coffee” function
- Height-adjustable coffee outlet & milk nozzle (max. 150 mm) for large "latte macchiacto" glasses
- Intelligent "auto valve system" switches automatically between steam- & hot water function
- individually adjustable temperatures for coffee ( 3 levels) & hot water (4 levels), individually adjustable grinding degree (4 levels)
- personalized “My Coffee” function
- Height adjustable coffee dispenser
- all milk nozzle parts are easily removable, separable , easy to clean & dishwasher-proof
- Automatically rinses when switched on or off
- removable brewing unit
- water & milk are handled separately within milk nozzle
- Single portion cleaning
- at the push of a button the entire appliance moves out of its chassis automatically
- high-quality LCD display; programmable languages
- indicates when bean container or water tank are empty
- early warning when bean container or water tank are close to empty
- electronic cartridge exchange indicator
- display of remaining cups before cleaning or descaling

Short summary description Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L:

Siemens TK76K573, Espresso machine, 2.5 L, Coffee beans, Built-in grinder, 1700 W, Black, Stainless steel

Long summary description Siemens TK76K573 coffee maker Fully-auto Espresso machine 2.5 L:

Siemens TK76K573. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.5 L, Coffee input type: Coffee beans, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1700 W. Product colour: Black, Stainless steel

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.