location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens TC66201V coffee maker Drip coffee maker 1.25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC66201V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC66201V
Category:
Machine used to make coffee.
Coffee Makers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens TC66201V coffee maker Drip coffee maker 1.25 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker 1.25 L
  • - 10 cups
  • - 1100 W
  • - Grey
Long product name Siemens TC66201V coffee maker Drip coffee maker 1.25 L :
The long product name of Siemens TC66201V coffee maker Drip coffee maker 1.25 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plastic filtercoffee maker. Stainless steel panel "executive edition"
More>>>
Siemens TC66201V coffee maker Drip coffee maker 1.25 L:
The official description of Siemens TC66201V coffee maker Drip coffee maker 1.25 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Wattage: 1100 W.
- Aroma protecting glass jug for 10/15 cups (1.25 l).
- Glass jug with soft touch handle.
- Glass jug with level indicator.
- Transparent, Removable Watertank incl. water level indicator.
- Water tank with integrated handle.
- Swing-out filter holder.
- Removeable filter with integrated handle (1x4).
- Drip stop.
- Cup selection, 2-stage.
- Optimum taste extraction through special brewing process.
- Illuminated on/off switch.
- Heat retaining plate.
- Cable storage compartment.

Short summary description Siemens TC66201V coffee maker Drip coffee maker 1.25 L:
This short summary of the Siemens TC66201V coffee maker Drip coffee maker 1.25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens TC66201V, Drip coffee maker, 1.25 L, 1100 W, Grey

Long summary description Siemens TC66201V coffee maker Drip coffee maker 1.25 L:
This is an auto-generated long summary of Siemens TC66201V coffee maker Drip coffee maker 1.25 L based on the first three specs of the first five spec groups.

Siemens TC66201V. Product type: Drip coffee maker, Water tank capacity: 1.25 L, Capacity in cups: 10 cups. Power: 1100 W. Product colour: Grey

Performance
Capacity in cups *
10 cups
Hotplate
Yes
Product type *
Drip coffee maker
Water tank capacity *
1.25 L
Anti-drip function
Yes
Certification
CE, VDE
Ergonomics
Housing material
Plastic
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Product colour *
Grey
Non-slip feet
Yes
Cord storage
Yes
Cord length
0.9 m
Illuminated on/off switch
Yes
Indication light
Yes
Ergonomics
Lid type
Hinged lid
Detachable swing filter
Yes
Power
Power *
1100 W
AC input frequency
50 - 60 Hz
Auto power off
No
Weight & dimensions
Weight
1.92 kg
Packaging data
Package weight
2.4 kg
Logistics data
Pallet gross weight
214.5 kg
Products per pallet
80 pc(s)
Other features
Dimensions (WxDxH)
285 x 230 x 335 mm
Type
Coffee
Filter
1x4
Aroma jug
Yes
Brand Image Product code Product Stock Price from
Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L
(show image)
TI915531DE TI915531DE 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC60203 coffee maker Drip coffee maker 1.25 L Siemens TC60203 coffee maker Drip coffee maker 1.25 L
(show image)
TC60203 TC60203 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC60203V coffee maker Drip coffee maker 1.25 L Siemens TC60203V coffee maker Drip coffee maker 1.25 L
(show image)
TC60203V TC60203V 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC60101V coffee maker Drip coffee maker 1.25 L Siemens TC60101V coffee maker Drip coffee maker 1.25 L
(show image)
TC60101V TC60101V 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC66201 coffee maker Drip coffee maker 1.25 L Siemens TC66201 coffee maker Drip coffee maker 1.25 L
(show image)
TC66201 TC66201 0.00
(excl. VAT)
0 (incl. VAT)
Siemens TC 24010V Drip coffee maker 1.2 L Siemens TC 24010V Drip coffee maker 1.2 L
(show image)
TC24010V TC 24010V 0.00
(excl. VAT)
0 (incl. VAT)