location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE503201RW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TE503201RW
Category:
Machine used to make coffee.
Coffee Makers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - 19 bar
  • - Built-in grinder Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1600 W
  • - Silver
Long product name Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L :
The long product name of Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Espresso /Macchiato, 1600 W, 15 bar, 1.70 L, 9.91 kg, Silver
More>>>
Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L:
The official description of Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Intelligent Heater inside: The sensoFlow System guarantees maximum espresso indulgence every time, thanks to its ideal, constant brewing temperature
- aromaDouble Shot: Extra-strong coffee with less bitterness thanks to two grinding and brewing processes 15 bar
- ceramDrive: High-quality grinder made of wear-resistant ceramic
- directWhirl
- creamCleaner for convenient rinsing of the milk system
- EQ.5 macchiato
- Silver
- Wattage: 1600 W
- Coffee and espresso from bean to cup at one touch
- Innovative brewing technique "aroma pressure system"
- Water pump with 19 bar pressure
- 2 cup function prepares your drinks in two grinding and brewing cycles to ensure the perfect coffee
- Height-adjustable coffee outlet & milk nozzle (max. 150 mm) for large "latte macchiacto" glasses
- Convenient quick rinsing function of milk system creamCleaner
- All milk nozzle parts are easily removable, easy to clean & dishwasher-proof
- Fully automatic descaling & cleaning programme
- Removable 1.7 litre water tank
- Bean container with aroma preserving lid for up to 300grams
- Removable drip dish including container for coffee grounds
- Separate container for pre-grounded coffee

Short summary description Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L:
This short summary of the Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens TE503201RW, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1600 W, Silver

Long summary description Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L:
This is an auto-generated long summary of Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L based on the first three specs of the first five spec groups.

Siemens TE503201RW. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1600 W. Product colour: Silver

Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
19 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
300 g
Milk tank
No
Number of spouts
2
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Self-cleaning
Yes
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte Macchiato making
Yes
Hot milk making
Yes
Ergonomics
Built-in display *
Yes
Display type
LCD
Product colour *
Silver
Removable drip tray
Yes
Cord storage
Yes
Cord length
1 m
Illuminated on/off switch
Yes
Power
Power *
1600 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
280 mm
Depth
479 mm
Height
385 mm
Weight
9.87 kg
Packaging data
Package width
340 mm
Package depth
425 mm
Package height
510 mm
Package weight
11 kg
Other features
Type
Coffee/Espresso
Aroma jug
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:34:06
Uk has collected 2 expert reviews for Siemens TE503201RW coffee maker Fully-auto Espresso machine 1.7 L and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2016-11-15 02:34:06
The Siemens TE503201RW EQ5 (and inhale…) is one of Siemens' high-end, stand-alone coffee machines and as such is only slightly different to the existing models.However, its brushed metal finish ensures an understated look (compare the Siemens TE506209RW f...
Bottom line This is definitely at the steep end of the coffee machine market price range, but every pound is spent on an all-round coffee maker that does filter coffee just as well as espresso-based drinks. The Siemens TE503201RW EQ5 might not look as snazzy as some...
77%
Brand Image Product code Product Stock Price from
Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L Siemens TI915531DE coffee maker Fully-auto Espresso machine 2.3 L
(show image)
TI915531DE TI915531DE 0.00
(excl. VAT)
0 (incl. VAT)