location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SZ170R8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SZ170R8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993000619 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2023 20:20:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-end Mini-PC for Gaming/Storage/Workstation
  • - Supports one dual-slot Gaming Graphics Card
  • - Supports up to four 3.5" hard drives (RAID)
Long product name Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4) :
The long product name of Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA 1151, Intel Z170 PCH, 4 x DDR4 2133MHz, 4 x SATAIII, 1 x eSATA, 1 x M.2, Gigabit LAN, 500W
More>>>
Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4):
The official description of Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R8 among the XPC cubes
The Shuttle XPC cube Barebone SZ170R8, as the company's first model, is able to accommodate up to four 3.5 inch hard drives which makes an overall maximum capacity of up to 32TB a reality. Ideal for both home and commercial applications. Still, there's much room for expansion in the form of a M.2 SSD for PCI-E which means transfer rates of up to 2,5 GB/s making it up to four times faster as compared to current SATA-SSDs. However, this barebones platform is way more than just about storage - the SH170R8 has enough grunt under its aluminium bonnet to be a high-end gaming PC or a workstation for intensive graphics or even video applications. The mainboard sports Intel's high-performance Z170 chipset that is designed for next-gen LGA 1151 Skylake processors up to the top-end Core i7 ones of the K-Series. Additionally, large dual-slot graphics cards and up to 64GB of DDR4 memory can be fitted.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Dual-slot graphic cards? No problem!
The creative engineers at Shuttle have worked out how to fit large and incredibly powerful dual-slot graphics cards into this compact PC. The special dimensions of the cards and the unusual fan size cause no problems at all in this Mini-PC.

Intelligent cooling
Shuttle's patented Heatpipe Cooling technology with variable speed control automatically ensures maximum system stability and quiet operation in this aluminium Shuttle Mini-PC. Instead of swirling around the chassis, as is the case with conventional solutions, the warm air is specifically transferred out of the chassis.

Cleverly hidden
In this model the ports and drives are hidden behind moveable panels that offer ideal protection from dust and ensure a clean, harmonious look. Not everyone needs to be able to see just what your Mini-PC can do.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

PCI Express technology
A fast X16-PCI-E slot enables the use of modern 3D graphics cards and other expansion cards that have to transfer huge amounts of data at ultra-rapid speeds.

External eSATA port
With this interface external hard drives can reach the same speeds as inbuilt versions. Just give it a try.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Shuttle opts for lightweight aluminium
The use of aluminium in Mini-PCs has significant advantages. Aluminium has an ideal balance between weight and strength, does not rust and is not sensitive to magnetism. Its thermal conductivity is four times higher than steel. All in all, it's a perfect material for Mini-PCs.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Intelligent fan control
The Smart Fan system promises low operating noise with its large, slowly rotating fans, which generate a very large airflow and have automatic variable speed control.

Generous supply of USB ports
You can never have enough of those versatile USB ports. This Shuttle Mini-PC offers 8 ports, with further ports for internal expansions located on the mainboard.

8-channel HD audio
The superior high-definition sound not only gives that perfect cinema feeling at home, it also offers optimal sound quality for your Skype VOIP telephone conferencing. Conveniently located ports ensure ultimate user friendliness.

Short summary description Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4):
This short summary of the Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle SZ170R8, Desktop, PC barebone, LGA 1151 (Socket H4), DDR4-SDRAM, Serial ATA III, 500 W

Long summary description Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4):
This is an auto-generated long summary of Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4) based on the first three specs of the first five spec groups.

Shuttle SZ170R8. Chassis type: Desktop, Product type: PC barebone. Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 500 W

Processor
Built-in processor *
No
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
64 GB
Supported memory clock speeds
2133 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
3.5"
Storage drive interface
Serial ATA III
Number of storage drives supported
5
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
2
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Design
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Housing material
Aluminium
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
PC barebone
Safety
ETL, CB, BSMI
Performance
Processor socket
LGA 1151 (Socket H4)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Audio output channels
7.1 channels
Audio system
HD
Certificates
Certification
FCC, CE, BSMI, C-Tick, RoHS, ErP 2013
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
Internal power supply unit
Power supply
500 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
216 mm
Depth
332 mm
Height
198 mm
Weight
3.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 03:49:45
Uk has collected 35 expert reviews for Shuttle SZ170R8 PC/workstation barebone Desktop Black LGA 1151 (Socket H4) and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
uk.hardware.info
Updated:
2016-10-21 03:49:45
The fact that you do not need a big system in order to get a powerful computer should not come as a surprise nowadays. There are a lot of Mini-ITX motherboard and Mini-ITX case manufacturers, with room for a large and therefore fast graphics card. One m...
Bottom line With the SZ170R8, Shuttle offers an extremely interesting alternative for those who are looking for a compact system. Of course you can build your own Mini-ITX system – allowing for full control over the parts you choose and maybe even offering a cheape...
0%
eteknix.com
Updated:
2016-10-21 03:49:45
Building a new system can be a demanding job, picking compatible parts, such as the chassis, power supply, storage, motherboard, CPU and more. So what if you could simplify the process and buy all the core components, the chassis, power supply and motherb...
Good Nice aesthetics, Excellent connectivity, Easy to work with, Cost effective, Quiet, Good efficiency, Ideal for workstation/NAS type build...
Bad None, “Perfect for when you need to deploy a powerful workstation without spending ages picking the right components or setting up the majority of the hardware. The XPC from Shuttle is a fantastic and comprehensive solution at a great price.”, Shuttle XPC...
Bottom line PricingThe Shuttle XPC Cube Sz170R8 Barebones is available from most major retailers. CCL Computers stock it for just £286.18, which is fantastic value. Even more so given the capabilities and pre-installed hardware. Equipped with a built-in 550W 80+ Bron...
0%
techicize.com
Updated:
2016-10-21 03:49:45
Article NavigationShuttle SZ170R8 Review. Expanding on our tour of SFF units, such as motherboards and even full systems, today we see what the SZ170R8 from Shuttle, has to offer.As the trend of more powerful but smaller systems, has grown. Obviously, lim...
Good Modern take on a classic design, Solid and admirable performance, Capable PSU, Supports long Graphics Cards, [...
Bad Would benefit from more vents for GPU to breathe/expel hot air, No native SSD support, unless bracket is purchased...
Bottom line TL:DR]It's time to wrap and deliver our verdict. lets' us tackle the concerns or weaknesses first. Look at Areas that could be improved? Well, i found Only twp and one is negligible…more of a personal preference anyway. I would have preferred a little m...
85%
techradar.com
Updated:
2016-10-21 03:49:45
The last few years have seen a variety of form factors emerging. However, it's easy to forget that vendors have been trying to break away from the mould (the beige mid-tower format) for ages. One of the first was a Taiwanese manufacturer called Shuttle wh...
Good Great design and easy access to innards, Nicely meaty PSU, Impressive connectivity, Premium build quality...
Bad U, shaped cover isn't ideal, Not cheap...
Bottom line This is an impressive barebones system which is really nicely designed and can pack some powerful components...
0%
techradar.com/au/
Updated:
2016-10-21 03:49:45
The last few years have seen a variety of form factors emerging. However, it's easy to forget that vendors have been trying to break away from the mould (the beige mid-tower format) for ages. One of the first was a Taiwanese manufacturer called Shuttle wh...
Good Great design and easy access to innards, Nicely meaty PSU, Impressive connectivity, Premium build quality...
Bad Ushaped cover isn't ideal, Not cheap...
Bottom line This is an impressive barebones system which is really nicely designed and can pack some powerful components...
0%
play3r.net
Updated:
2016-10-21 03:49:45
If you have never heard of Shuttle Inc. before, then I may have to question where you have been hiding the last 10 or 20 years. Yeah ok, not EVERYONE is bound to know who Shuttle is, and for those who don't, let me give you a little insight. Shuttle Inc...
Good Super stylish black brushed aluminium finish, Packed full of features, Shuttle are one of the most innovative companies in Shuttle PCs (obviously), Perfect for a small HTPC, server or even gaming rig!, Top build quality...
Bad A little bit on the pricey side, although you do get what you pay for, No native 2.5" drive support, BIOS installed onto the included motherboard is fairly limited (albeit understandable)...
Bottom line It's hard to deny how influential and great Shuttle Inc. are on the common market with their XPC barebones systems, but with this being the first one I've had in my hands personally, what's my overall impression?Focusing on the design of the SZ170R8, the...
80%
pcgameware.co.uk
Updated:
2016-10-21 03:49:45
It's always nice when we have a first here at pcG and this time around we don't just have the first of welcoming Shuttle to our review pages we also have numerous other firsts too! This is the first time we've ever seen a barebones system here at pcG and...
Bottom line We've not seen many systems like this here at pcG, but having seen the Shuttle XPC Cube SZ170R8 we would definitely like to see more. The SZ170R8 has proven to me that you can have a SFF PC and have a powerful Gaming system within. Of course this also bo...
100%
tbreak.ae
Updated:
2017-02-18 01:15:38
When it comes to PC form factors, you can go big with massive water-cooled rigs, or go small with slim mini-PCs. The problem with larger rigs is that they take up quite a lot of space, while mini-PCs offer limited upgrade options. Thankfully you're able t...
Good Great performance, Supports modern graphics cards, Small space footprint...
Bad Needs better cooling for graphics cards, No native support for 2.5” SSDs installation...
Bottom line The Shuttle XPC SZ170R8 is a great solution if you're looking to build a mid-range PC that's small enough to go unnoticed wherever you set it up. Whether it's perched on your desk or tucked away in a TV console, it can be built to fill a number of rol...
85%
techpowerup.com
Updated:
2016-10-21 03:49:43
We would like to thank Shuttle for supplying the review sample. Shuttle recently introduced the SZ170R8 XPC Cube, which utilizes the fresh R8 chassis. This barebone supports Intel's 6th Generation Skylake LGA1151 CPUs with a TDP (Thermal Design Power)...
Good Allows for a high-performance system to be built, Compact dimensions, Build quality, The cooling system can handle the thermal load of a high-end CPU, Support for long dual-slot VGAs, Supports up to four HDDs or up to eight SSDs (with four optional PHD3 a...
Bad There is no 3.5" to 2.5" adapter in the bundle (for SSD installation), It can support up to eight SSDs, but only has four SATA ports, No SD-card reader, Drivers and software should come on a USB drive, not on a DVD, Glossy case easily collects fingerprint...
Bottom line The Shuttle SZ170R8 barebone retails for $390, and you will need a CPU, some RAM, and a storage device (HDDs/SSDs) in order to set it up. You should also invest into a good VGA if you want to play games. Allows for a high-performance system to be built Co...
86%
madshrimps.be
Updated:
2016-10-21 03:49:45
At first we would like to thank Shuttle Europe for offering a sample of their latest XPC Cube Barebone SZ170R8 for testing and reviewing."Shuttle Inc, founded in Taiwan in 1983, is specialised in development and production of innovative mini PCs. The join...
Bottom line With the SZ170R8, Shuttle has eliminated some of the compatibility with somewhat unused hardware nowadays like optical drives and made some serious space for installing no less than four 3.5'' drives inside the 14.2 litre chassis. A fan was also added in...
0%
Country Distributor
Deutschland 1 distributor(s)