location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H-RS232 - Serial COM Port Adapter for Shuttle PCs (RS232)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H-RS232 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533532120 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2023 09:16:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.32 m
  • - 9-p Sub-D M Male
  • - 10-p RS-232 F Female
  • - Black, Grey
Long product name Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232) :
The long product name of Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H-RS232, Product colour - Black, Grey, Cable length - 0.32 m, Connector 1 - 9-p Sub-D M
More>>>
Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232):
The official description of Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shuttle XPC Accessory H-RS232 - Serial Port Adapter (RS232)
With the help of this adapter, several Shuttle XPCs can be equipped with a serial RS232 port.
Doing so, a Sub-D connector is added to the backpanel which is connected to the serial interface on the mainboard.

Scope of delivery:
- Adapter with installation guideю

Ports:
- External: Sub-D, 9 pins, male;
- Internal: 10-pin (2×5), female, 2.54mm pitch.

Cable:
- 9 pin ribbon cable, length: 32cm.

Compatibility:
- This accessory is compatible with the Shuttle XPCs SH67H3, SH67H7, SH61R4, SA76R4 and SZ68R5.

Short summary description Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232):
This short summary of the Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232), Black, Grey, 0.32 m, 9-p Sub-D M, 10-p RS-232 F, Male, Female

Long summary description Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232):
This is an auto-generated long summary of Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232) based on the first three specs of the first five spec groups.

Shuttle H-RS232 - Serial COM Port Adapter for PCs (RS232). Product colour: Black, Grey, Cable length: 0.32 m, Connector 1: 9-p Sub-D M

Features
Product colour *
Black, Grey
Cable length *
0.32 m
Connector 1 *
9-p Sub-D M
Connector 2 *
10-p RS-232 F
Connector 1 gender
Male
Connector 2 gender
Female
Features
Compatible products
SH510R4, SH570R6 (Plus),SH570R8, SW580R8, SH370R6 (Plus), SH370R6V2 (Plus), SH370R8, SA76R4, SH67H3, SH67H7, SH61R4, SZ68R5, SZ77R5, SX79R5, SH81R4, SH87R6, SZ87R6, SH97R6, SH110R4, SH170R6 (Plus), SZ170R8, SZ170R8V2, SZ270R8, SZ270R9, SH310R4, SH310R4V2
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)