location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS P200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAC-P200POS2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103355
Category:
point of sale systems
POS Systems Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One LCD 29.5 cm (11.6") Black
  • - Touchscreen
  • - Intel® Celeron® 1.8 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 120 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN Wi-Fi Microphone in
  • - VESA mounting Panel mounting interface: 100 x 100 mm
  • - 65 W
Long product name Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black :
The long product name of Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29.5cm/11.6" LCD TN Touch, Intel Celeron 3865U, 4GB DDR4 2133MHz, 120GB SSD, Gigabit LAN, WLAN, 65W
More>>>
Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black:
The official description of Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact All-in-One PC for POS and control applications
The Shuttle XPC all-in-one POS P200 with an 11.6" multi-touch display is positioned as a space-saving POS system or control device for media playback or automation. The adjustable stand allows for flexible viewing and operation angles, while it can also be VESA-mounted to appropriate stands or walls. The front panel is protected from splashing of water and dust according to the IP54 rating. A detachable cable collector box on the bottom helps avoid clutter. Thanks to its passive cooling and SSD storage, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Suitable for Linux operating systems
This model was successfully tested with openSUSE Linux by Novell. All machine functions worked without problem immediately after installation.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Keeping in touch
The revolutionary touchscreen allows this Mini-PC to be controlled without the use of mouse or keyboard. Touching the screen with a finger or stylus takes the place of the mouse. And with a virtual keyboard, entries can be made directly on the screen.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

Utilising mobile technology
An array of components from mobile devices are put to use in this Mini-PC. You can tell straight away by how quiet it is. The energy-saving technologies of the components used generate minimal heat, therefore additional fans are not required. The energy you save will soon be reflected in your electricity bills in the medium to long term.

Short summary description Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black:
This short summary of the Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle POS P200, 29.5 cm (11.6"), 1366 x 768 pixels, LCD, 250 cd/m², Capacitive, 16:9

Long summary description Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of Shuttle POS P200 3865U 1.8 GHz All-in-One 29.5 cm (11.6") 1366 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

Shuttle POS P200. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Display type: LCD. Processor family: Intel® Celeron®, Processor model: 3865U, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 120 GB, Storage media: SSD, SSD capacity: 120 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 610

Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Display type
LCD
Display brightness
250 cd/m²
Touchscreen technology
Capacitive
Aspect ratio
16:9
Processor
Processor family *
Intel® Celeron®
Processor model *
3865U
Processor cores
2
Processor threads
2
Processor frequency
1.8 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
120 GB
Storage media *
SSD
SSD capacity
120 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 610
Features
Certification
CE, FCC, FAC, BSMI, RCM, VCCI & TELEC, RED, CB, EAC & FSS, BSMI, ETL, RoHS, ErP Lot 3
Country of origin
China
Multimedia
Built-in speaker(s)
Yes
Number of speakers
1
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
HDMI ports quantity
1
VGA (D-Sub) ports quantity
1
Line-in
Yes
Line-out
Yes
Microphone in
Yes
Serial ports quantity
2
DC-in jack
Yes
Design
Chassis type
All-in-One
Product colour
Black
Software
Operating system installed *
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
65 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Ergonomics
Wall mountable
Yes
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Weight & dimensions
Width
299 mm
Depth
50 mm
Height
203 mm
Weight
2.47 kg
Packaging data
Package weight
3.39 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Logistics data
Harmonized System (HS) code
84714100
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Deutschland 1 distributor(s)