location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC cube
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW580R8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993004174 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:53:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle SW580R8 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini-PC for server applications
  • - Socket 1200 supports Intel 10/11 Gen. + Intel Xeon
  • - 4x HDD 3,5" , 2x M.2 2280
  • - 4x LAN : 2x 2,5GB + 2x 1GB
Long product name Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays :
The long product name of Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA 1200, Intel W580, 4 x DDR4 (max 128GB), 4 x SATA III, 2 x M.2-2280M, 2 x Gigabit LAN, 2 x 2.5G LAN, 500W
More>>>
Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays:
The official description of Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

14-liter cube for server and workstation applications
Like its sister model SH570R8, the Shuttle XPC Barebone SW580R8 supports 10th/11th generation Intel Core processors, four large 3.5" hard disks with Raid function, 128 GB DDR4-3200 RAM and dual-slot graphics cards. In addition, the SW580R8 also accepts Xeon W-series processors featuring ECC and vPro for more system stability and remote management options. It also offers four network ports for the first time (two of them with 2.5 GBit/s), a second M.2 slot for SSD cards and a TPM security chip. Such impressive performance and range of features in an aluminum chassis with a volume of only 14 liters makes SW580R8 the ideal platform for demanding mini-server and workstation PCs with top reliability even under heavy load.

Short summary description Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays:
This short summary of the Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays, Cube, PC barebone, Intel W580, LGA 1200 (Socket H5), DDR4-SDRAM, Serial ATA III

Long summary description Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays:
This is an auto-generated long summary of Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays based on the first three specs of the first five spec groups.

Shuttle XPC cube Barebone SW580R8 - S1200, Intel W580, vPRO, 4x LAN (2x 1Gb & 2x 2.5Gb), 4x 3.5" HDD bays. Chassis type: Cube, Product type: PC barebone. Motherboard chipset: Intel W580, Processor socket: LGA 1200 (Socket H5), BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 128 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet LAN (RJ-45) ports: 4. Cooling type: Active. Power supply: 500 W

Processor
Built-in processor *
No
Thermal Design Power (TDP)
125 W
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
128 GB
Supported memory clock speeds
2666, 2933, 3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, 3.5, M.2
Storage drive interface
Serial ATA III
Number of storage drives supported
6
RAID levels
0, 1, 5, 10, JBOD
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I210-AT, Intel® I219-LM, Realtek RTL8125B
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
7
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity
1
DisplayPort version
1.4
Microphone in
Yes
Headphone outputs
2
Ethernet LAN (RJ-45) ports *
4
Expansion slots
PCI Express slots version
3.0, 4.0
PCI Express x4 slots
1
PCI Express x16 slots
1
Number of M.2 (M) slots
2
Design
Chassis type *
Cube
Product colour *
Black
Cooling type *
Active
On/off switch
Yes
LED indicators
HDD, Power
Housing material
Aluminium
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
PC barebone
Performance
Motherboard chipset
Intel W580
Processor socket
LGA 1200 (Socket H5)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold, Intel Xeon W
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio output channels
5.1 channels
Audio chip
Realtek ALC897
Technical details
Compliance certificates
CE, RoHS
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
Internal power supply unit
Power supply
500 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
215 mm
Depth
332 mm
Height
190 mm
Weight
3.5 kg
Package weight
4.5 kg
Packaging content
Power cord included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)