location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POC-PC8501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103829
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2023 17:10:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 850 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC Flex ATX 80 PLUS Platinum
  • - Active 4 cm
  • - Grey
Long product name Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey :
The long product name of Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

850 Watt Power Supply Upgrade Kit for Shuttle XPC Cubes
More>>>
Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey:
The official description of Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC Accessory PC850 is an internal AC to DC switching power supply unit (PSU) meant as upgrade kit for certain Shuttle products. This power supply is guaranteed to deliver an excess of power for power-hungry processors and graphics cards. It provides a maximum output wattage of 850 Watt. Its 80 PLUS® Platinum and Energy Star V5.0 compliance helps save on energy costs as compared to previous power supply models.

Short summary description Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey:
This short summary of the Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PC850, 850 W, 100 - 240 V, 50 - 60 Hz, Active, 3 W, 20 A

Long summary description Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey:
This is an auto-generated long summary of Shuttle PC850 power supply unit 850 W 20+4 pin ATX Flex ATX Grey based on the first three specs of the first five spec groups.

Shuttle PC850. Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: Flex ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey, Cooling type: Active, Fan diameter: 4 cm. Width: 220 mm, Depth: 81.5 mm, Height: 40.5 mm

Power
Total power *
850 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Power Factor Correction (PFC) type
Active
Combined power (+5Vsb)
3 W
Max output current (+3.3V)
20 A
Max output current (+12V)
70.8 A
Max output current (+5V)
20 A
Max output current (-12V)
0.5 A
Hold time
17 ms
Efficiency
92%
Power protection features
Over current, Over voltage, Overheating, Short circuit
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
4
PCI Express power connectors (6+2 pin)
2
Performance
80 PLUS certification *
80 PLUS Platinum
Purpose *
PC
Power supply unit (PSU) form factor *
Flex ATX
Bearing technology
Ball bearing
Performance
Mean time between failures (MTBF)
100000 h
Certification
TUV, FCC, UL/cUL, CCC, CB 62368-1 & CB 60950-1
Compatible products
Shuttle XPC Cubes SH510R4, SH570R6 Plus, SH570R6 Plus, SH570R8, SW580R8
Design
Product colour
Grey
Cooling type
Active
Fan diameter
4 cm
Number of fans
1 fan(s)
LED indicators
Status
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Width
220 mm
Depth
81.5 mm
Height
40.5 mm
Technical details
Sustainability certificates
CE, ENERGY STAR, ErP
Logistics data
Harmonized System (HS) code
85044030
Other features
Rise time
20 ms
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)