location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRM01 - 2U rack mount front plate for two 1.3-litre Shuttle XPC slim PCs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POZ-PRM01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103225
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 09:20:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs :
The long product name of Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U rack mount front plate for two 1.3-litre Shuttle XPC slim PCs
More>>>
Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs:
The official description of Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2U rack mount front plate for two 1.3-litre XPC slim machines

This mounting kit includes a high-quality 2U front plate to install two 1.3-litre XPC slim PCs from Shuttle in a 19" server rack. Should only one XPC be installed, the unused opening can be closed with a cover plate which is also provided.

Short summary description Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs:
This short summary of the Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs, Black, 2U, China, Shuttle XPC slim Barebones: DS20U, DS20U3, DS20U5, DS20U7, DL20N, DL20N6, DL20V2, DL20N6V2,..., 483 mm, 1 mm

Long summary description Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs:
This is an auto-generated long summary of Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs based on the first three specs of the first five spec groups.

Shuttle PRM01 - 2U rack mount front plate for two 1.3-litre XPC slim PCs. Product colour: Black, Rack capacity: 2U, Country of origin: China. Width: 483 mm, Depth: 1 mm, Height: 89 mm

Features
Product colour *
Black
Rack capacity
2U
Country of origin
China
Features
Compatibility
Shuttle XPC slim Barebones: DS20U, DS20U3, DS20U5, DS20U7, DL20N, DL20N6, DL20V2, DL20N6V2, DH02Ux, DH32U, DH320U5, DH610(S), DH670, DS67Ux, DS68U, DS77Ux, DS10Ux, DX30, DL10J,DS61, DS81(L), DH110(SE), DH170, DQ170, DH270, DH310(S)(V2), DH310S, DH370, DH410(S), DH470, DS47, DS407(T), DS437(T), DS57Ux
Weight & dimensions
Width
483 mm
Depth
1 mm
Height
89 mm
Packaging content
Screws included
Yes
Logistics data
Harmonized System (HS) code
73269098
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)