location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC63J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC63J show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8116860054458 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 15:06:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC 80 PLUS Bronze
  • - 5 cm
  • - Grey
Long product name Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey :
The long product name of Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500W, 80 PLUS Bronze, 6 pin (75W) und 6+2 pin (150W)
More>>>
Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey:
The official description of Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC Accessory PC63J is a new high-end power supply with a maximum output wattage of 500W suitable for certain XPCs of the H, J and R series. With a low noise level of only 30dB, it is ideal for use in any noise-sensitive environments such as a library and offices. Thanks to its 80 PLUS Bronze certification for power-efficient devices, this power supply is also suitable for ENERGY STAR® compliant systems. Benefit from less power consumption and less energy costs using PC63J.

Short summary description Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey:
This short summary of the Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PC63J, 500 W, 100 - 240 V, 50 - 60 Hz, 8/4 A, +12V,+12V1,+12V2,+12V3,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey:
This is an auto-generated long summary of Shuttle PC63J power supply unit 500 W 20+4 pin ATX Grey based on the first three specs of the first five spec groups.

Shuttle PC63J. Total power: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS Bronze, Noise level: 30 dB. Product colour: Grey, Fan diameter: 5 cm, Number of fans: 1 fan(s). Width: 82 mm, Depth: 200 mm, Height: 53 mm

Power
Total power *
500 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
8/4 A
Maximum input current (@110V)
+12V,+12V1,+12V2,+12V3,+3.3V,+5V,+5Vsb,-12V
Power Factor Correction (PFC) type
Active
Max output current (+3.3V)
18 A
Max output current (+12V)
17 A
Max output current (+12V1)
16 A
Max output current (+12V2)
16 A
Max output current (+12V3)
17 A
Max output current (+5V)
16 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
2.5 A
Hold time
17 ms
Efficiency
82%
Power protection features
Over current, Over power, Over voltage, Overheating, Overload, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
3
Peripheral (Molex) power connectors (4-pin) *
2
PCI Express power connectors (6-pin)
1
PCI Express power connectors (6+2 pin)
1
Floppy drive power connector
1
Ports & interfaces
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS Bronze
Purpose *
PC
Noise level
30 dB
Mean time between failures (MTBF)
100000 h
Safety
cUL, TÜV, CB, BSMI, CCC
Certification
FCC class B, CE, BSMI, CCC
Compatible products
SH67H3, SH67H7, SN78SH7, SG45H7, SP45H7, SX58H7(Pro), SG41J1/J4, SH55J2, SX58J3, SH61R4, SH81R4, SZ68R5, SZ77R5, SX79R5, SH87R6, SZ87R6, SH97R6, SH110R4, SH170R6 (Plus), SZ170R8(V2), SZ270R8(P)
Country of origin
China
Design
Product colour
Grey
Fan diameter
5 cm
Number of fans
1 fan(s)
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
82 mm
Depth
200 mm
Height
53 mm
Weight
1.1 kg
Logistics data
Harmonized System (HS) code
84733020
Other features
Rise time
20 ms
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)