location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC cube
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH510R4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993003948 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2024 15:48:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle SH510R4 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 2 Maximum internal memory: 64 GB
  • - HDD & SSD 3.5"
  • - Ethernet LAN
Long product name Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays :
The long product name of Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel H510 express, 2x DDR4, HDMI, DP, VGA, 1G LAN, USB, 80 Plus 300W, 329x216x198 mm
More>>>
Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays:
The official description of Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Economical and Capable Workstation - Your Best Choice of Entry-level PC
Shuttle XPC Cube SH510R4 features with new H510 chipset. Supporting Intel 11th gen LGA1200 processor that integrated Intel Xe engine to simultaneously output 4K/60 contents via HDMI 2.0b and DisplayPort1.4. The new processor offers fast and reliable performance for professional users. To fulfill most applications, SH510R4 allows users to install two 3.5” HDD, one ODD bay and a M.2 M key SSD to offer faster storage performance. Thanks to a built-in 80 PLUS power supply and exclusive heat-pipe cooling system, the model is energy-efficient and ready for long-term operation. As desired, the front panel can also be fully customized to your needs.

Intel 11th Generation Core processor
Intel 11th Gen processor Rocket Lake-S is equipped with all new 14nm process architecture, integrated GPU and high-speed interface. It strengthens 19% improvement to instructions per clock (IPC). Besides, enhanced Intel UHD graphics featuring Intel Xe graphics architecture delivers 50% better performance than the previous generation-Matching .with SH510R4’s unique design and powerful thermal capability, allowing users to take advantage of their daily work.

4K UHD Experience and Dual Display Productivity
With UHD graphic upgraded, SH510R4 features an HDMI 2.0b, which supports 4k 50/60hz, 18Gbps bandwidth, and with a DisplayPort that overall drives up to two independent displays with 4K UHD resolution.

High Storage Capacity with M.2
With native M.2 2280 key M and one M.2 2230 key E slots, the SH510R4 offers considerably faster storage performance and expansion capacity for M.2 SSD and Wi-Fi modules.

Superb PCI-E 4.0 Scalability Upgraded
SH510R4 is equipped with PCI-e 4.0 x16 for a higher level of usage on image processing. The latest PCI-e 4.0 will bring an amazing delivery bandwidth nearly double times more than PCI-e 3.0.

Customizable Front Panel
The front of the SH510R4 chassis is easily customized by simply changing the acrylic front plate. Add any design, such as a photo, graphic, or your company logo to the front panel.

Integrated Cooling Engine
Shuttle's industry-leading I.C.E. heat pipe technology delivers efficient cooling and is exceptionally quiet to ensure proper airflow inside such a small case.

80 PLUS Bronze Certified
SH510R4 is equipped with an 80 PLUS Bronze 300W power supply for guaranteed energy efficiency and energy saving. At high efficiencies, there is less power wastage which translates to operational benefits.

Short summary description Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays:
This short summary of the Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays, Workstation barebone, Intel H510, LGA 1200 (Socket H5), M.2, Serial ATA III, Ethernet LAN, 300 W

Long summary description Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays:
This is an auto-generated long summary of Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays based on the first three specs of the first five spec groups.

Shuttle XPC cube Barebone SH510R4 - S1200, Intel H510, 1xDP, 1xHDMI, 1x LAN, 1x 5.25" ODD, 2x 3.5" HDD bays. Product type: Workstation barebone. Motherboard chipset: Intel H510, Processor socket: LGA 1200 (Socket H5). Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Processor
Built-in processor *
No
Memory
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2666, 2933, 3200 MHz
Memory channels
Dual-channel
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
3.5"
Storage drive interface
M.2, Serial ATA III
Graphics
On-board graphics card *
No
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I219-LM
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Ethernet LAN (RJ-45) ports *
1
Number of SATA III connectors
3
Expansion slots
PCI Express slots version
3.0, 4.0
PCI Express x1 slots
1
Expansion slots
PCI Express x16 slots
1
Number of M.2 (M) slots
1
Design
Product colour *
Black
Product type *
Workstation barebone
Performance
Motherboard chipset
Intel H510
Processor socket
LGA 1200 (Socket H5)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®
Audio output channels
5.1 channels
Logistics data
Harmonized System (HS) code
84713000
Certificates
Certification
CB , BSMI , cTUVus FCC , CE , BSMI , RCM , VCCI
Software
Windows operating systems supported
Windows 10 x64
Linux operating systems supported
Yes
Power
Power supply type *
Internal power supply unit
Power supply
300 W
Number of power supply units
1
AC input voltage
100 - 240 V
Weight & dimensions
Width
216 mm
Depth
329 mm
Height
198 mm
Packaging content
Power cord included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)