location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Neo G8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G85NB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32BG850NPXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094796582 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS32BG850NPXEN user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 81.3 cm (32") LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 240 Hz 1 ms 350 cd/m² 1000000:1
  • - AMD FreeSync Flicker-free technology
  • - G 33 kWh 33.2 W
More>>>
Short summary description Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White:
This short summary of the Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey Neo G8 G85NB, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, White

Long summary description Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White:
This is an auto-generated long summary of Samsung Odyssey Neo G8 G85NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White based on the first three specs of the first five spec groups.

Samsung Odyssey Neo G8 G85NB. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
81.3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
Mini LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Video colour modes
Cinema, Custom, Dynamic contrast, Sports
Contrast ratio (typical) *
1000000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Local dimming
Yes
Local dimming zones
1196
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Quantum HDR 2000
Colour gamut standard
DCI-P3
Colour gamut
95%
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Low input lag
Yes
Game mode
Yes
Game features
Super Arena Gaming UX, Super Ultrawide GameView
Smart modes
FPS, RPG, RTS
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
White
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
Ports & interfaces
HDCP version
2.2
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-9 - 13°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
104 kWh
Power consumption (typical) *
33.2 W
Power consumption (standby) *
0.5 W
Power consumption (max)
140 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC adapter output voltage
20 V
Power supply type
External
Energy efficiency scale
A to G
Annual energy consumption
48 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
713 mm
Depth (with stand)
311.1 mm
Height (with stand)
606.4 mm
Weight (with stand)
8.9 kg
Width (without stand)
713 mm
Depth (without stand)
173 mm
Height (without stand)
434.8 mm
Weight (without stand)
7 kg
Packaging data
Package width
827 mm
Package depth
236 mm
Package height
530 mm
Package weight
12.9 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
UL
Other features
Samsung Eye Saver Mode
Yes
Eco Light Sensor
Yes
Factory tunning
Yes
Off Timer Plus
Yes
Virtual AIM point
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung Odyssey LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black Samsung Odyssey LS27CG552EU computer monitor 68.6 cm (27") 2560 x 1440 pixels Dual WQHD LED Black
(show image)
LS27CG552EUXXU LS27CG552EU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G9 F-LS57CG952R510 computer monitor 144.8 cm (57") 7680 x 2160 pixels LED Black, White Samsung Odyssey Neo G9 F-LS57CG952R510 computer monitor 144.8 cm (57") 7680 x 2160 pixels LED Black, White
(show image)
F-LS57CG952R510 F-LS57CG952R510 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black Samsung Odyssey G5 G51C computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS32CG510ELXZX G5 G51C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey OLED G9 computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD Silver Samsung Odyssey OLED G9 computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD Silver
(show image)
LS49CG950SLXZS OLED G9 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G9 LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White Samsung Odyssey Neo G9 LS57CG952NUXUF computer monitor 144.8 cm (57") 7680 x 2160 pixels DQHD LED Black, White
(show image)
LS57CG952NUXUF LS57CG952NUXUF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey Neo G9 G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White Samsung Odyssey Neo G9 G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White
(show image)
LS57CG952NUXEN G95NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver Samsung Odyssey G9 G93SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG934SUXEN G93SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G9 G95SC LED display 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver Samsung Odyssey G9 G95SC LED display 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG954SUXEN G95SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)