Samsung logo

Samsung Galaxy Book3 Ultra NP960XFH-XA1BE laptop Intel® Core™ i7 i7-13700H 40.6 cm (16") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20910
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Samsung Galaxy Book3 Ultra NP960XFH-XA1BE laptop Intel® Core™ i7 i7-13700H 40.6 cm (16") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-13700H (24MB Cache)
  • - 40.6 cm (16") WQXGA+ 2880 x 1800 AMOLED, NVIDIA GeForce RTX 4050 (6GB GDDR6)
  • - 16GB LPDDR5-SDRAM & 512GB SSD
Long product name Samsung Galaxy Book3 Ultra NP960XFH-XA1BE laptop Intel® Core™ i7 i7-13700H 40.6 cm (16") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Intel Core i7-13700H (24MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA+ 2880 x 1800 AMOLED, Intel Iris Xe Graphics, NVIDIA GeForce RTX 4050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit

Samsung Galaxy Book3 Ultra NP960XFH-XA1BE laptop Intel® Core™ i7 i7-13700H 40.6 cm (16") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Galaxy Book3 Ultra
The ultimate Galaxy experience with a vibrant 3K AMOLED 2X display, our most powerful Intel processor series and the latest NVIDIA® RTX graphics card.

Power beyond imagination
Create without boundaries using our most powerful Intel processor series and the latest NVIDIA® GeForce RTX™ graphics card. Whether rendering video, gaming or coding, Galaxy Book3 Ultra gives you all-out power and speed. When it's time to save your creations, up to 1TB of built-in storage and 2TB of expandable storage make space for every frame.

Clearly brilliant
Experience stunning clarity with a silky smooth 120hz refresh rate on a 16-inch, 3K AMOLED screen (2880 X 1800). This jaw-dropping laptop continues Samsung's rich legacy of innovative displays with a 16:10 aspect ratio, the largest ever for Galaxy.

Thin. Light. Powerful.
Don't get weighed down when you're making moves. The profile of the Galaxy Book3 Ultra packs major power into a minimalist package that's amazingly portable — so you can be ready wherever inspiration strikes.

Power to move forward
Power through big projects with a long-lasting battery. Charge up in a flash with a Fast Charging USB-C charger that works with all your Galaxy devices.

Packed with ports
Expand your creative capabilities in a snap. A wide range of built-in ports (HDMI, USB-A, micro SD and two Thunderbolt™ 4) help you connect right out of the box. Plus, an expanded touch pad provides more room to create.

Look great on camera
From live streaming to video conferencing, make an impact with a full-HD webcam, studio-grade mics and four AKG-tuned speakers to help you hear every word.

The Galaxy connected experience
Multiply your productivity with one seamless experience across all your devices. Galaxy breaks down barriers so you can do more effortlessly.

Short summary description Samsung Galaxy Book3 Ultra NP960XFH-XA1BE laptop Intel® Core™ i7 i7-13700H 40.6 cm (16") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 Ultra NP960XFH-XA1BE, Intel® Core™ i7, 40.6 cm (16"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Samsung Galaxy Book3 Ultra NP960XFH-XA1BE laptop Intel® Core™ i7 i7-13700H 40.6 cm (16") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 Ultra NP960XFH-XA1BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 40.6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Graphite

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.